location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUINT1500LCD1U
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332238139 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 03:29:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protects equipment against blackouts, brownouts, transient surges and line noise
  • - Keeps equipment running during outages to allow time for file saves and safe shutdown
  • - Zero transfer time between on-line and battery modes for uninterrupted operation
  • - Optional WEBCARDLXE network card enables full remote access and control
  • - Menu-driven LCD keeps you up to date with status info and other vital analytics
Warranty: 2-year limited
Long product name Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack :
The long product name of Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack
More>>>
Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack:
The official description of Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Double-Conversion UPS Protects Equipment Against Damage, Downtime and Data Loss
This 1U on-line double-conversion UPS system with battery-independent restart maintains perfect output by converting AC input to DC, then reconverting UPS output to fully regulated sine wave AC. Constant on-line operation completely isolates sensitive equipment from every power problem on the AC line. The SmartOnline® SUINT1500LCD1U provides the highest level of power protection and battery backup for servers, switches, phone systems, kiosks and professional A/V computer systems in IT applications where rack space is limited and a 1U UPS is desired.

Reliable, Expandable Battery Backup Keeps You Operational Through Power Outages
The field-replaceable, hot-swappable VRLA internal battery allows you to work through short power failures and give you enough time to safely save files and shut down your system in case of a prolonged blackout. Zero transfer time between on-line and battery modes maintains continuous operation of connected equipment without interruption or rebooting.

Optional LX Platform Network Management Card Allows Remote Access 24/7
The WEBCARDLXE network interface (sold separately) enables full remote configuration and management, including load shedding, reboots of connected equipment and safe shutdowns. The IP-based Auto Probe feature ensures continuous network uptime by communicating with other network devices, detecting lost connectivity and automatically rebooting IT equipment. Optional EnviroSense2 modules (E2MT, E2MTDO and E2MTHDI, all sold separately) provide a variety of environmental monitoring and control options.

C13 Outlets Protect Your Connected Components
Five C13 outlets provide connected equipment with pure sine wave AC output and allow you to monitor power consumption down to the outlet group level. Power provided by these outlets is filtered to protect connected equipment against damaging surges and line noise. The outlets are grouped into two individually controllable load banks that let you shed non-critical loads to extend runtime for critical loads.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Clear LCD Interface Keeps You Informed at a Glance
The menu-driven front-panel LCD provides detailed settings, alarms and notifications to help diagnose any issues. It provides voltage, frequency, battery, load and other critical information. Audible alarms can be disabled through the front menu when the UPS goes to battery power. LEDs indicate AC output status and shutdown/fault condition.

Advanced Communications Ports Allow for Automatic Saves and Shutdowns
RS-232 and USB ports connect to a device for a variety of communication options (cables are included). A dry-contact relay port can be programmed through the LCD to provide reliable communications to automation and industrial components. The EPO/ROO port permits emergency shutdown or remote restart of all connected equipment.

Needs Only 1U of Rack Space for Installation
You can mount the SUINT1500LCD1U in just 1U of space in an EIA-standard 19-inch 4-post rack using the included hardware. The six-foot (1.8-meter) power cord with C14 plug connects to a compatible AC outlet. An internal fan helps keep the UPS cool in a crowded enclosure.

Short summary description Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack:
This short summary of the Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack, Double-conversion (Online), 1.5 kVA, 1440 W, Pure sine, 200 V, 240 V

Long summary description Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack:
This is an auto-generated long summary of Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack based on the first three specs of the first five spec groups.

Tripp Lite SUINT1500LCD1U SmartOnline 1500VA 1440W 208/230V Double-Conversion UPS - 5 Outlets, Network Card Option, LCD, USB, DB9, 1U Rack. UPS topology: Double-conversion (Online), Output power capacity: 1.5 kVA, Output power: 1440 W. AC outlet types: C13 coupler, Power plug: C14 coupler, AC outlets quantity: 5 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 48 V, Typical backup time at full load: 3 min. Form factor: Rackmount, Product colour: Black, Housing material: Steel. Width: 440 mm, Depth: 710 mm, Height: 44 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
1.5 kVA
Output power *
1440 W
Waveform *
Pure sine
Input operation voltage (min) *
200 V
Input operation voltage (max) *
240 V
Input frequency *
50/60 Hz
Output operation voltage (min)
200 V
Output operation voltage (max)
240 V
Output voltage regulation
3%
Maximum current
20 A
Surge energy rating
540 J
Number of input phases
1
Efficiency (On-line mode)
90%
Efficiency (ECO mode)
98%
Power factor
0.8
Crest factor
3:1
Input current Total Harmonic Distortion (THD)
8%
EMI/RFI noise filtering
Yes
Noise level
65 dB
Audible alarm(s)
Yes
Audible alarm modes
Fault, Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
C13 coupler
Power plug
C14 coupler
AC outlets quantity
5 AC outlet(s)
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery voltage
48 V
Typical backup time at full load
3 min
Battery
Typical backup time at half load
10 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount
Housing material
Steel
Rack capacity
1U
Cable length
1.8 m
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 1000 m
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, Federal Communications Commission (FCC), RoHS
Compliance certificates
CE, Federal Communications Commission (FCC), RoHS
Weight & dimensions
Width
440 mm
Depth
710 mm
Height
44 mm
Weight
20.5 kg
Package weight
24 kg
Packaging data
Rack mount kit
Yes
Cables included
Input power cable, Output power cable, RS-232, USB cable
Manual
Yes
Country Distributor
United States 1 distributor(s)