Tripp Lite logo

Tripp Lite SU3000LCD2UHVTF uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 20 AC outlet(s)

Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65515
Info modified on:
10 Aug 2024, 11:33:23
Short summary description Tripp Lite SU3000LCD2UHVTF uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 20 AC outlet(s):

Tripp Lite SU3000LCD2UHVTF, Double-conversion (Online), 3 kVA, 2700 W, Pure sine, 100 V, 288 V

Long summary description Tripp Lite SU3000LCD2UHVTF uninterruptible power supply (UPS) Double-conversion (Online) 3 kVA 2700 W 20 AC outlet(s):

Tripp Lite SU3000LCD2UHVTF. UPS topology: Double-conversion (Online), Output power capacity: 3 kVA, Output power: 2700 W. AC outlet types: NEMA 5–15, NEMA 5–20R, NEMA 6-15R, NEMA 6–20R, NEMA L6-20R, Power plug: NEMA L6-20P, AC outlets quantity: 20 AC outlet(s). Typical backup time at full load: 5 min, Typical backup time at half load: 13.5 min. Form factor: Rackmount, Product colour: Black, Housing material: Metal. Width: 440 mm, Depth: 616 mm, Height: 177 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.