location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R11K2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116454298 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Feb 2024 14:06:31
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 5340 Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 5340/Latitude 5340 2-in-1 Re-imaging guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SIM/eSIM Setup Guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL R11K2 user manual (72.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 11 Pro 64-bit
  • - Intel Core i7-1365U (12MB Cache)
  • - 33.7 cm (13.27") Full HD 1920 x 1080 IPS
  • - 16GB (4800MHz) LPDDR5-SDRAM & 256GB SSD
Warranty: 1Y Basic Onsite Service after remote diagnosis with Hardware-Only Support-Disti SnS
Long product name DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey :
The long product name of DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-1365U (12MB Cache), 16GB LPDDR5-SDRAM, 256GB SSD, 33.7 cm (13.27") Full HD 1920 x 1080 IPS, Intel Iris Xe Graphics, WLAN, Webcam, Windows 11 Pro 64-bit
More>>>
DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
The official description of DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bringing work closer to you
33.02 cm (13-Inch) laptop for intelligent, scalable performance. Redesigned with a new touchpad, FHD camera and screen, and 13th Gen Intel® Core™ processors.

Short summary description DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This short summary of the DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 5340, Intel® Core™ i7, 33.7 cm (13.3"), 1920 x 1080 pixels, 16 GB, 256 GB, Windows 11 Pro

Long summary description DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
This is an auto-generated long summary of DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey based on the first three specs of the first five spec groups.

DELL Latitude 5340. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1365U. Display diagonal: 33.7 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Grey. Weight: 1.23 kg

Maximum performance and scalability
Maximum performance and scalability

Enable maximum productivity in more places and additional built-in hardware security with Intel vPro®, running on 13th Gen Intel® Core™ processors in either U-series or P-series

Lightning-fast response time and improved performance with up to 64GB LPDDR5 memory

Advanced thermals with new larger fans that keep your device cool and quiet

Next-gen batteries with ExpressCharge analyze usage to extend run time and charge faster when you need a boost in power. Advanced Charge prevents overcharging to extend battery life

Ultimate security to work from anywhere
Ultimate security to work from anywhere

The industry's most secure commercial PCs , offering Dell SafeID, Dell SafeBIOS, fingerprint readers, TPM chip and lock slot options are tested and pass MIL-STD 810H tests

Intelligent privacy features from Dell Optimizer help keep sensitive data private

Onlooker detection notifies you when someone is peering at your screen and will texturize your screen

Look Away Detect knows when your focus is elsewhere and dims to further protect privacy and save battery life

ExpressSign-in detects your presence and wakes up your system and locks your PC when you walk away

Optional tamper-evident seals to protect PCs during transit and a NIST-compliant hard drive wipe helps businesses ensure their device has a clean slate before adding the company image

Innovating with sustainability
Innovating with sustainability

Our most sustainable commercial PC developed with 64% more recycled and renewable plastics by weight than our previous generation models

Made with 18% recycled and renewable plastic

100% recycled and renewable packaging with multipack options for even less waste

Innovative use of bio-based, ocean-bound and post-consumer recycled plastics throughout your device

EPEAT Gold registered

Created for combining forces
Created for combining forces

Intelligent audio removes background noise on both ends of the call, while Voice Quality Monitoring hones in on the speaker

Optional enhanced FHD+IR camera developed to reflect and accentuate your reality with picture-perfect accuracy

Work from anywhere with outstanding battery life and choice of various battery options up to 54Whr

Experience uncompromised connectivity
Experience uncompromised connectivity

Wi-Fi 6E and 4G LTE or 5G options make sure you’re always connected at the industry’s fastest speeds.

ExpressConnect joins the best available network, prioritizes conferencing apps and delivers fast data and video downloads with the world's first simultaneous multi-network connection

Quickly connect to peripherals with a broad range of ports including 2x USB Type C Thunderbolt™ 4.0 and HDMI 2.0

Work with incredible views
Work with incredible views

Optimized 16:9 screen with optional battery saving and ComfortView Plus display to maximize performance and keep your eyes comfortable

Wide array of panel choices including optional FHD Non-Touch 400 nit panel and FHD Touch 300 nit 2-in-1 panel with edge-to-edge Gorilla Glass and active pen support

New premium clickpad with improved size, feel, noise for better productivity

Dell Optimizer
Dell Optimizer

Intelligence built around you
Get the world’s most intelligent collaboration experience with smart audio conferencing, connectivity and productivity features all in one software

Personalized Performance
From pairing to charging, intelligence and machine learning elevate productivity by automating performance features across your entire ecosystem

Intelligent Collaboration
Enhance your conferencing experience with voice isolation, voice quality monitoring and intelligent noise and echo elimination

Safe, Secure and Manageable
With Dell Optimizer, optimization and data collection follow a stringent process to ensure your privacy and security, designed to improve your PC experience continually. With modular installation, easily set up and customize Dell Optimizer features

Dell APEX PC-as-a-Service
Dell APEX PC-as-a-Service

Accelerate anywhere work experiences with customisable plans to help you deploy, manage, support devices. Leverage both the built-in protections of the industry’s most secure commercial PCs and software protections for advanced threats to help ensure a trusted workplace for a predictable price per month.

Their latest. Our greatest.
Their latest. Our greatest.

Together, Windows 11 and Dell PCs create a best-in-class experience.

An inspiring new look and feel makes for a calmer desktop. Snap assistant helps focus your workflow while desktops allow you to organise your open windows.

Call, chat, and make plans come to life with Teams on Windows 11 right from your PC regardless of what computer or phone or tablet they are on.

ProSupport
ProSupport

Get 24x7 proactive, automated support and onsite service when you need it with Dell ProSupport. Let our team give you back valuable time so you can take care of business.

ProSupport Plus
ProSupport Plus

Get anytime priority access to expert support with AI-driven predictive analytics and Accidental Damage Service to protect against drops, spills, surges and more.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Grey
Form factor *
Clamshell
Market positioning
Business
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
33.7 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Pixel density
166 ppi
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-1365U
Processor cores
10
Processor boost frequency
5.2 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
5.2 GHz
Efficient-core Max Turbo Frequency
3.9 GHz
Performance-core boost frequency
5.2 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
12 W
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
4800 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Memory data transfer rate
4800 MT/s
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
35
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2.07 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Network
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Near Field Communication (NFC)
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
SinglePoint
Keyboard language
US English
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard number of keys
79
Software
Operating system architecture
64-bit
Operating system language
English, Spanish, French, Brazilian-Portuguese
Trial software
No Microsoft Office License Included - 30 day Trial Offer Only
Operating system installed *
Windows 11 Pro
Processor special features
CPU configuration (max)
1
Battery
Number of battery cells
3
Battery voltage
11.4 V
Battery recharge time
4 h
Fast charging
Yes
Battery charge indicator
Yes
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB charging voltage
5, 9, 15, 20 V
Security
Cable lock slot
Yes
Cable lock slot type
Wedge
Fingerprint reader
Yes
Smart card reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Weight & dimensions
Width
305.7 mm
Depth
207.5 mm
Height (front)
1.68 cm
Height (rear)
1.84 cm
Weight *
1.23 kg
Packaging content
Cables included
AC
Disclaimer DELL Latitude 5340 Intel® Core™ i7 i7-1365U Laptop 33.7 cm (13.3") Full HD 16 GB LPDDR5-SDRAM 256 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:
Disclaimer

Actual configuration might differ from illustration