location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 492-BBUN power adapter/inverter Auto 65 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
492-BBUN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
492-BBUN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116269274 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45226
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2024 00:25:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 492-BBUN power adapter/inverter Auto 65 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Auto
  • - Output power: 65 W
  • - Purpose: Laptop
  • - 1 pc(s)
  • - Black
Long product name DELL 492-BBUN power adapter/inverter Auto 65 W Black :
The long product name of DELL 492-BBUN power adapter/inverter Auto 65 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laptop Car and Airplane 65W DC Power Adapter - USB-C
More>>>
DELL 492-BBUN power adapter/inverter Auto 65 W Black:
The official description of DELL 492-BBUN power adapter/inverter Auto 65 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Power up and stay productive on the road, in-flight or in your office with one device the Dell™ Auto/Air Adapter. It is an all-in-one, DC device that will power your Dell Notebooks. It plugs into auto outlet or air outlet for long-lasting performance. This product has been tested and validated on Dell systems to ensure it will work with your system. It is supported by Dell Technical Support when used with a Dell system.

Short summary description DELL 492-BBUN power adapter/inverter Auto 65 W Black:
This short summary of the DELL 492-BBUN power adapter/inverter Auto 65 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 492-BBUN, Laptop, Auto, 65 W, Chromebook 11 3100 Chromebook 11 3100 2-In-1 Chromebook 11 5190 Chromebook 11 5190 2-In-1..., Black, 1 pc(s)

Long summary description DELL 492-BBUN power adapter/inverter Auto 65 W Black:
This is an auto-generated long summary of DELL 492-BBUN power adapter/inverter Auto 65 W Black based on the first three specs of the first five spec groups.

DELL 492-BBUN. Purpose: Laptop, Power supply type: Auto, Output power: 65 W. Product colour: Black. Quantity per pack: 1 pc(s)

Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)