location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU700XLCD show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332279699 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19585
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:33:11
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protects equipment against blackouts, brownouts, transient surges and line noise
  • - Keeps equipment running during outages to allow time for file saves and safe shutdown
  • - Zero transfer time between on-line and battery modes for uninterrupted operation
  • - Optional WEBCARDLXE network card enables full remote access and control
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower :
The long product name of Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower
More>>>
Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower:
The official description of Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Double-Conversion UPS Protects Equipment Against Damage, Downtime and Data Loss
This on-line double-conversion UPS system maintains perfect output by converting AC input to DC, then reconverting UPS output to fully regulated sine wave AC. Constant on-line operation completely isolates sensitive equipment from every power problem on the AC line. The SmartOnline® SU700XLCD provides the highest level of power protection and battery backup for education, healthcare, military, government and other mission-critical IT applications where space is limited, but premium power reliability is essential.

Reliable Battery Backup Keeps You Operational Through Power Outages
The field-replaceable, hot-swappable VRLA battery modules allow you to work through short power failures and give you enough time to safely save files and shut down your system in case of a prolonged blackout. Zero transfer time between on-line and battery modes maintains continuous operation of connected equipment without interruption or rebooting.

Optional LX Platform Network Management Card Allows Remote Access 24/7
The WEBCARDLXE network interface (sold separately) enables full remote configuration and management, including load shedding, reboots of connected equipment and safe shutdowns. The IP-based Auto Probe feature ensures continuous network uptime by communicating with other network devices, detecting lost connectivity and automatically rebooting IT equipment. Optional EnviroSense2 modules (E2MT, E2MTDO and E2MTHDI, all sold separately) provide a variety of environmental monitoring and control options.

NEMA 5-15R Outlets Protect Your Connected Components
Six NEMA 5-15R outlets provide connected equipment with pure sine wave AC output and allow you to manage power consumption down to the outlet group level. Power provided by these outlets is filtered to protect connected equipment against damaging surges and line noise. Four outlets are grouped into two load banks that let you shed non-critical loads to extend runtime for critical loads.

Premium Protection from EMI/RFI Line Noise Helps Your Equipment Perform Better
This UPS system filters out disruptive electromagnetic and radio frequency interference that can inflict hardware damage or data loss. This EMI/RFI filtering also helps your connected components perform better and last longer.

Clear LCD Interface Keeps You Informed at a Glance
The menu-driven front-panel LCD provides detailed alarms and notifications to help diagnose any issues. It provides system status, event logs, battery and power module status, usage analytics, serial number, firmware update info and more. Audible alarms can be disabled through the front menu when the UPS goes to battery power.

Advanced Communications Ports Allow for Automatic Saves and Shutdowns
RS-232 and USB ports connect to a device for a variety of communication options (cables are included). A dry-contact relay port can be programmed through the LCD to provide reliable communications to automation and industrial components. The RPO/ROO port permits emergency shutdown or remote restart of all connected equipment.

Automatically Turns Back On After Power Is Restored
Battery-independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even after a complete battery discharge.

Supports Tower Installation on a Flat Surface
Place the SU700XLCD on a table, shelf, pedestal or floor in your data center, computer room, network closet, workbench, dispatch console, security workstation or other professional work surface. The eight-foot input cord with NEMA 5-15P plug connects to a compatible AC outlet.

Short summary description Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower:
This short summary of the Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower, Double-conversion (Online), 0.7 kVA, 630 W, Pure sine, 100 V, 127 V

Long summary description Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower:
This is an auto-generated long summary of Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 120V 700VA 630W Double-Conversion UPS, 6 Outlets, Network Card Option, LCD, USB, DB9, Tower. UPS topology: Double-conversion (Online), Output power capacity: 0.7 kVA, Output power: 630 W. AC outlet types: NEMA 5-15R, Power plug: NEMA 5-15P, AC outlets quantity: 6 AC outlet(s). Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 24 V, Typical backup time at full load: 5.9 min. Form factor: Tower, Product colour: Black, Housing material: Metal. Weight: 11.5 kg, Package weight: 12.2 kg

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
0.7 kVA
Output power *
630 W
Waveform *
Pure sine
Input operation voltage (min) *
100 V
Input operation voltage (max) *
127 V
Input frequency *
50/60 Hz
Output operation voltage (min)
100 V
Output operation voltage (max)
120 V
Output voltage regulation
+-2%
Number of input phases
1
Efficiency
89.84%
Power factor
0.9
Crest factor
3:1
EMI/RFI noise filtering
Yes
EMI/RFI noise filtering
190 dB
Audible alarm(s)
Yes
Audible alarm modes
Fault, Low battery alarm, Overload alarm
Ports & interfaces
AC outlet types
NEMA 5-15R
Power plug
NEMA 5-15P
AC outlets quantity
6 AC outlet(s)
USB port
Yes
RS-232 ports
1
Battery
Battery technology
Sealed Lead Acid (VRLA)
Battery
Battery voltage
24 V
Typical backup time at full load
5.9 min
Typical backup time at half load
16.9 min
Cold start
Yes
Design
Form factor *
Tower
Housing material
Metal
Cable length
2.4 m
Cooling type
Active
Built-in fan
Yes
Product colour *
Black
Display type
LCD
LED indicators
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 96%
Operating altitude
0 - 3000 m
Technical details
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Compliance certificates
CE, Federal Communications Commission (FCC), REACH, RoHS
Weight & dimensions
Weight
11.5 kg
Package weight
12.2 kg
Packaging data
Cables included
Serial, USB cable
Quick installation guide
Yes
Brand Image Product code Product Stock Price from
Tripp Lite AVRX650UD 230V 650VA 375W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount Tripp Lite AVRX650UD 230V 650VA 375W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount
(show image)
AVRX650UD AVRX650UD 230V 650VA 375W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount Tripp Lite AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount
(show image)
AVRX1000UD AVRX1000UD 230V 1000VA 600W Ultra-Compact Line-Interactive UPS - 4 Schuko Outlets, Desktop/Wall-Mount 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UHW 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U Tripp Lite SU5KRT3UHW 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U
(show image)
SU5KRT3UHW SU5KRT3UHW 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U Tripp Lite SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
(show image)
SU5KRT3UG SU5KRT3UG 200–240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU5KRT3UX 220/230/240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input, 3U Tripp Lite SU5KRT3UX 220/230/240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input, 3U
(show image)
SU5KRT3UX SU5KRT3UX 220/230/240V 5000VA 5000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UHW 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U Tripp Lite SU6KRT3UHW 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U
(show image)
SU6KRT3UHW SU6KRT3UHW 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UX 220/230/240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U Tripp Lite SU6KRT3UX 220/230/240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U
(show image)
SU6KRT3UX SU6KRT3UX 220/230/240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire Input/Output, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U Tripp Lite SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U
(show image)
SU6KRT3UG SU6KRT3UG 200–240V 6000VA 6000W On-Line Double-Conversion UPS, Unity Power Factor, Hardwire In, HW/C19/C13 Out, 3U 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9 Tripp Lite SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9
(show image)
SMX700HG SMX700HG SmartPro 230V 700VA 450W Medical-Grade Line-Interactive Tower UPS with 6 Outlets, Full Isolation, USB, DB9 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial
(show image)
SU5000RT4UTF SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)