location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SU5000RT4UTF show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332157140 show
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Double-conversion (Online)
  • - 5 kVA 4500 W
  • - 16 AC outlet(s)
  • - Rackmount/Tower Black
Warranty: 2-year limited warranty
Long product name Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial :
The long product name of Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial
More>>>
Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial:
The official description of Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite SU5000RT4UTF 5000VA / 5kVA / 4500 watt on-line, double-conversion UPS system offers complete power protection for critical server, network and telecommunications equipment in a 6U rack/tower configuration. Full-time active power conditioning provides clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise. Fault-tolerant auto-bypass prevents unexpected service interruptions during UPS overload or internal fault conditions. 4U UPS power module with internal batteries and 2U step-down transformer installs in a total of 6 rack spaces (6U) with a maximum installed depth of only 20.75 in. / 52.7 cm. Maintains full-time sine wave output within 2% of 208 and 120V nominal at 60Hz during brownouts as low 100V and overvoltages as high as 300V. Expandable runtime is supported with optional BP192V12-3U external battery packs. Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement. Double-conversion operation converts raw input from AC to DC, then resynthesizes output power back to perfect sine wave AC with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types. Highly efficient operation in optional economy mode significantly reduces BTU heat output and operating energy costs. Network-grade AC surge and noise suppression. Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via built-in RS-232 and USB interfaces. Optional SNMP/Web and contact-closure communications card accessories available. HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X. Included PowerAlert monitoring software offers detailed site power and UPS updates with support for safe auto-shutdown of connected systems as UPS batteries become depleted. Included software packages include PowerAlert Local, PowerAlert Network Shutdown Agent and PowerAlert Network Management System for complete support for a wide variety of application types. Supports Emergency Power Off (EPO) via built-in interface. Front panel LEDs and LCD readout with scroll controls support front-panel visual monitoring of all major UPS functions with support for a variety of control options to support advanced UPS settings and configurations. LED / LCD display panel rotates for viewing in rackmount or tower configurations. L6-30P input, plus 2 L6-30R, 2 L6-20R and 12 5-15/20R outlets. External battery packs are field replaceable and hot swappable. $250,000 connected equipment insurance;
- Tripp Lite SU5000RT4UTF 5000VA / 5kVA / 4500 watt on-line, double-conversion UPS system in a 6U rack/tower configuration (4U UPS power module with internal batteries + 2U step-down transformer)
- Full-time active power conditioning maintains clean, continuous dual-conversion AC output free of voltage fluctuations, power interruptions and line noise
- Fault tolerant electronic bypass maintains utility output during a variety of UPS fault conditions
- L6-30P input plug, plus 2 L6-30R, 2 L6-20R and 12 5-15/20R outlets
- Included rail kits support rackmount installation of both included modules in 4 post racks
- Optional 2POSTRMKITHD supports installation in 2 post 19 inch racks (2 required for SU5000RT4UTF)
- Optional 2-9USTAND supports upright tower placement (1 required for SU5000RT4UTF)
- Maximum installed rack depth of only 20.75 in. / 52.7 cm
- Maintains full-time sine wave output within 2% of 208V & 120V at 60Hz nominal in double conversion mode
- Corrects brownouts to 156V at full load (100V at 50% load or less)
- Corrects overvoltages to 290V at full load (300V at 90% load or less)
- Double-conversion operation offers full-time AC to DC, then DC to AC conversion to maintain perfectly regulated sine wave AC output with enhanced protection from harmonic distortion, fast electrical impulses and other hard-to-solve power problems not addressed by other UPS types
- High efficiency ECONOMY MODE operation significantly reduces BTU heat output and operating energy costs
- Network-grade AC surge and noise suppression
- Supports detailed monitoring of equipment load levels, self-test data and utility power conditions via built-in RS-232, USB and optional SNMP card slot interfaces
- UPS card slot supports one card-based network interface option (part # SNMPWEBCARD) or dry-contact monitoring accessory (part # RELAYIOCARD)
- Optional SNMPWEBCARD offers communications and control via secure remote web and network interfaces
- Optional RELAYIOCARD supports six configurable hard contact closure outputs for custom event notification
- Optional RELAYIOMINI interface module offers three configurable hard contact closure outputs for custom event notification (requires removal of USB interface module)
- HID-compliant USB interface enables integration with built-in power management and auto shutdown features of Windows and Mac OS X
- Includes Free PowerAlert monitoring software packages; PowerAlert LOCAL for desktops and small business networks, PowerAlert NSA (Network Shutdown Agent) for larger networks and PowerAlert NMS (Network Management System) for monitoring up to 250 SNMP-enabled UPS, PDU and other networking devices
- Front panel LEDs and LCD readout with scroll controls support front-panel visual monitoring of all major UPS functions with support for a variety of control options to support advanced UPS settings and configurations
- LED/LCD display panel rotates for viewing in rackmount or tower configurations
- Supports Emergency Power Off (EPO) via built-in interface
- Battery independent restart ensures automatic UPS power-up without user interaction after lengthy power outages, even when batteries are expired and require replacement
- External battery packs are field replaceable and hot swappable
- Some external battery configurations require the use of Tripp Lite's External Battery Configuration Software (see manual)
- $250,000 connected equipment insurance

Short summary description Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial:
This short summary of the Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial, Double-conversion (Online), 5 kVA, 4500 W, 60 Hz, 120 V, 208 V

Long summary description Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial:
This is an auto-generated long summary of Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial based on the first three specs of the first five spec groups.

Tripp Lite SmartOnline 208/120V 5kVA 4.5kW On-Line Double-Conversion UPS, Extended Run, SNMP, Webcard, 6U Rack/Tower, USB, DB9 Serial. UPS topology: Double-conversion (Online), Output power capacity: 5 kVA, Output power: 4500 W. AC outlet types: NEMA 5–15R, NEMA 5–20R, NEMA L6-20R, NEMA L6-30R, Power plug: NEMA L6-30P, AC outlets quantity: 16 AC outlet(s). Typical backup time at full load: 3.5 min, Typical backup time at half load: 11 min. Form factor: Rackmount/Tower, Product colour: Black, Rack capacity: 6U. Package width: 599.4 mm, Package depth: 739.1 mm, Package height: 563.9 mm

Features
UPS topology *
Double-conversion (Online)
Output power capacity *
5 kVA
Output power *
4500 W
Input frequency *
60 Hz
Output operation voltage (min)
120 V
Output operation voltage (max)
208 V
Maximum current
30 A
Power factor
0.9
Crest factor
3:1
Emergency Power Off (EPO)
Yes
EMI/RFI noise filtering
Yes
Noise level
65 dB
Power protection features
Over voltage, Under voltage
Audible alarm(s)
Yes
Country of origin
China
Ports & interfaces
AC outlet types
NEMA 5–15R, NEMA 5–20R, NEMA L6-20R, NEMA L6-30R
Power plug
NEMA L6-30P
AC outlets quantity
16 AC outlet(s)
Battery
Typical backup time at full load
3.5 min
Typical backup time at half load
11 min
Hot-swap battery
Yes
Cold start
Yes
Design
Form factor *
Rackmount/Tower
Design
Rack capacity
6U
Cable length
3 m
Product colour *
Black
LED indicators
Yes
Certification
UL1778 IEC 61000-4-5 1995 B
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 50 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 2000 m
Technical details
Compliance certificates
RoHS
Weight & dimensions
Package width
599.4 mm
Package depth
739.1 mm
Package height
563.9 mm
Package weight
103.3 kg
Logistics data
Master (outer) case width
599.4 mm
Master (outer) case length
739.1 mm
Master (outer) case height
563.9 mm
Master (outer) case gross weight
103.3 kg
Products per master (outer) case
1 pc(s)
Other features
Interface
USB; DB9
Country Distributor
México 1 distributor(s)
United States 1 distributor(s)