location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW10H

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-TW10H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H164040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135333
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TW10H
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp 3000 h
  • - WVGA (854x480) 800:1
  • - 200 W
Warranty: 3 year next day on-site repair or replace
Long product name Epson EMP-TW10H :
The long product name of Epson EMP-TW10H. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EMP-TW10H LCD PROJECTOR 1200 ANSI 854X480 16:9 3.6KG
More>>>
Epson EMP-TW10H:
The official description of Epson EMP-TW10H as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Imagine being able to watch your favourite films, home videos, and sport, or even play games on a giant screen in your own home. The stylish new EPSON EMP-TW10H projector will transform your living room into a cinema within seconds, giving you a beautifully clear picture. All you need to do is add the popcorn!


Key Features

Projects 80" image size from only 2m
16:9 high resolution format
Brilliant images even in daylight with 1200 ANSI lumens brightness
800:1 contrast ratio for enhanced detail
Maximise image quality with a choice of colour modes
EPSON Cinema Filter activation for colour quality enhancement
Attractive, slim line design

Short summary description Epson EMP-TW10H:
This short summary of the Epson EMP-TW10H data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TW10H, 1200 ANSI lumens, LCD, WVGA (854x480), 800:1, 90%, 15 - 92 kHz

Long summary description Epson EMP-TW10H:
This is an auto-generated long summary of Epson EMP-TW10H based on the first three specs of the first five spec groups.

Epson EMP-TW10H. Projector brightness: 1200 ANSI lumens, Projection technology: LCD, Projector native resolution: WVGA (854x480). Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Noise level: 35 dB, Country of origin: China. Market positioning: Home cinema. Display: LCD, Display diagonal: 1.4 cm (0.55")

Projector
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WVGA (854x480)
Contrast ratio (typical) *
800:1
Uniformity
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
130 W
Features
Noise level *
35 dB
Country of origin
China
Design
Market positioning *
Home cinema
Display
Display
LCD
Display diagonal
1.4 cm (0.55")
Power
Power consumption (typical) *
200 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight *
3.6 kg
Package width
385 mm
Package depth
490 mm
Package height
285 mm
Package weight
6.85 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
24 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
186 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
186 cm
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
402 x 294 x 122 mm
Resolution
854 x 480 pixels
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:07:26
Uk has collected 3 expert reviews for Epson EMP-TW10H and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
T3.com
Updated:
2011-09-26 07:07:26
With its odd elliptical shape and imposing size, this is one projector that certainly screams for attention. However, when it comes to the specification, it sadly lacks some sparkle. The TW10 is an LCD model and, due to its relatively low resolution...
60%
goodgearguide.com.au
Updated:
2011-11-04 14:19:44
The successor to Epsons EMP-TW10, the EMP-TW10H improves on its predecessors brightness and contrast, but uses the same LCD resolution.
60%
Zdnet.com.au
Updated:
2011-11-04 14:19:45
In a smooth cream and silver glossy case, the EMP-TW10H is an attractively designed home theatre projector. It might be a little imposing for some living rooms, measuring a whopping 40.2 wide by 11.4cm high by 29.4cm deep. At 3.6kg it is quite heavy an...
0%
Country Distributor
United Kingdom 1 distributor(s)