location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLP51D
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64904
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:55:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 280 J 5 AC outlet(s) Type F 220-250 V
  • - 2300 W
  • - Cable length: 0.91 m
  • - Grey
Warranty: Lifetime limited warranty
Long product name Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED :
The long product name of Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Protect It! 230V Surge Protector, 1M Cord, 280 Joules, German plug, Diagnostic LED
More>>>
Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED:
The official description of Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's Protect It!™ TLP51D offers economical AC surge suppression for full protection of 220-250V home computers, printers, scanners, and desk lamps. The TLP51D offers a 1 meter AC line cord. Internal safety covers protect against accidental contact with unused outlets.
- Protect It!™ TLP51D offers economical AC surge suppression
- 280 joules AC surge suppression shields equipment from surges and line noise
- 5 Schucko outlets protect computers and peripherals
- 1 m cord with German plug
- "Protected" LED
- Internal safety covers protect against accidental contact with unused outlets

Short summary description Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED:
This short summary of the Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED, 280 J, 5 AC outlet(s), Type F, 220-250 V, 10 A, 2300 W

Long summary description Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED:
This is an auto-generated long summary of Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED based on the first three specs of the first five spec groups.

Tripp Lite Protect It! 230V Surge Protector with 5Schuko Type F Outlets, 1M Cord, 280 Joules, German plug, Diagnostic LED. Surge energy rating: 280 J, AC outlets quantity: 5 AC outlet(s), AC outlet types: Type F. Product colour: Grey. Cable length: 0.91 m, Weight: 390 g, Width: 40.1 mm

Power
Surge energy rating *
280 J
AC outlets quantity *
5 AC outlet(s)
AC outlet types *
Type F
Nominal input voltage *
220-250 V
Nominal current output
10 A
Peak power
2300 W
Features
Product colour *
Grey
On/off switch
No
Technical details
Compliance certificates
RoHS
Weight & dimensions
Weight
390 g
Cable length *
0.91 m
Width
40.1 mm
Depth
50.8 mm
Height
264.9 mm
Indication
LED indicators
Yes
Country Distributor
United Kingdom 1 distributor(s)