location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EH-TW9000W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H427041LU
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:26:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema White
  • - LCD 2400 ANSI lumens
  • - Lamp
  • - 1080p (1920x1080)
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Zoom capability
  • - Wi-Fi
  • - 3D
  • - 342 W
Warranty: 2 years
Long product name Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White :
The long product name of Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2400lm, Full HD 3D (1920 x 1080), 200000:1, 0.74" LCD, 230W UHE, 2.1x Zoom Lens, Wi-Fi, 2x HDMI, 8.15kg, White
More>>>
Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White:
The official description of Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson is exploring a new dimension in home cinema with its Full HD 3D projectors that produce the brightest 3D images available on the market. This top-of-the-range projector produces high definition cinematic images and bright 3D projections for comfortable and immersive viewing.

Ultimate HD cinematic experience:
Watching the latest Hollywood blockbusters will be a whole new experience with the EH-TW9000W. Harnessing Epson’s latest technology, this 1080p Full HD projector provides superb high quality images, rich, deep blacks and delivers an impressively high 200,000:1 contrast ratio. All this is enhanced by Epson’s 3LCD technology for projections with the most vivid, natural colours you'll see outside of a multiplex cinema. Frame interpolation ensures fast moving action scenes during films are smooth and fluid.

Ultimate high definition 3D viewing:
If you want to take your cinematic experience to the next level, you can easily switch to 3D content at the press of a button. You'll notice immediately that 3D content is much brighter than many Full HD 3D home cinema projectors thanks to Epson’s unique luminance enhancement technology. By doubling the refresh rate from 240Hz to 480Hz, crosstalk between left and right eye images is dramatically reduced, as is the blackout period between left and right eye images, delivering 3D images that are comfortable to watch.

Get the most out of your 3D experience:
The EH-TW9000W supports a wide range of current 3D sources, ensuring there is a large catalogue of films and programmes available for you to watch so you can make the most of the projector's 3D capabilities.

Flexible installation:
Installing the EH-TW9000W has been made easier thanks to its wide lens shift, powerful zoom lens as well as manual horizontal slider and automatic vertical keystone correction. These features mean you are able to set-up this projector in a variety of positions without expensive installation costs or compromising on projection quality. The centred lens offers wide lens shift and a large zoom capability that allow you to focus easily without blurring or distorting the projection. Whatever the angle of the actual projector, you can easily align the image to ensure it is straight and correct with keystone correction.

Wireless connectivity:
The EH-TW9000W is also one of the first home projectors to feature wireless Full HD 3D technology. Blu-ray players and laptops can be directly connected with the wireless connection. Alternatively, you can attach your non-wireless devices to a HDMI adapter to enjoy your chosen content without permanent installation or unsightly cables lying around the home.

Short summary description Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White:
This short summary of the Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EH-TW9000W, 2400 ANSI lumens, LCD, 1080p (1920x1080), 762 - 7620 mm (30 - 300"), 2.98 - 6.36 m, ±30°

Long summary description Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White:
This is an auto-generated long summary of Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White based on the first three specs of the first five spec groups.

Epson EH-TW9000W. Projector brightness: 2400 ANSI lumens, Projection technology: LCD, Projector native resolution: 1080p (1920x1080). Light source type: Lamp, Service life of light source (economic mode): 5000 h, Lamp type: UHE. Focal length range: 22.5 - 47.2 mm, Zoom ratio: 2.1:1, Digital zoom: 2.1x. Supported graphics resolutions: 1920 x 1080 (HD 1080), Supported video modes: 1080p. Serial interface type: RS-232

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
2.98 - 6.36 m
Projector brightness *
2400 ANSI lumens
Projection technology *
LCD
Projector native resolution *
1080p (1920x1080)
Keystone correction, vertical
±30°
Matrix size
1.88 cm (0.74")
Light source
Light source type *
Lamp
Service life of light source (economic mode)
5000 h
Lamp type
UHE
Lamp power
230 W
Lens system
Focal length range
22.5 - 47.2 mm
Zoom capability
Yes
Zoom ratio
2.1:1
Digital zoom
2.1x
Video
Full HD *
Yes
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
2
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Features
Noise level (economic mode)
22 dB
Country of origin
China
Design
Market positioning *
Home cinema
Product colour *
White
Power
Power consumption (typical) *
342 W
Power consumption (standby) *
0.35 W
Power consumption (PowerSave)
252 W
Operational conditions
Operating relative humidity (H-H)
5 - 35%
Operating altitude
0 - 2286 m
Weight & dimensions
Width
446 mm
Depth
140 mm
Height
395 mm
Weight *
8.15 kg
Package width
500 mm
Package depth
575 mm
Package height
355 mm
Package weight
12.6 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
10 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
192.5 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
20 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
192.5 cm
Other features
Aspect ratio
16:9
Audio input
1
Dimensions (WxDxH)
446 x 140 x 395 mm
Connectivity technology
Wireless
Power supply type
AC
RS-232 ports
1
F-number (relative aperture)
2
Maximum operating altitude
2286 m
Source Testseek summary Average rating
Reviews
Updated:
2012-01-06 01:06:41
Uk has collected 19 expert reviews for Epson EH-TW9000W data projector 2400 ANSI lumens LCD 1080p (1920x1080) 3D White and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
itreviews.com
Updated:
2012-01-06 01:06:41
Review date: 18 October, 2011. Review by: Jamie Carter With its, err, projection that 27% of households will have 3D TVs or projectors by 2015 and over 40 3D video game titles expected to be released this year, Epson has launched headlong into the 3D...
Good Clean and sharp 3D, 3D brightess, streams any source via WiFi...
Bad Bulky size.
Bottom line Epson claims that the 400Hz goodies inside the EH-TW9000W means a 3D image that's up to 70% brighter picture than on other 3D projectors. Judging from the clean image and natural colours in our demo, there's certainly a big improvement - though it's th...
80%
trustedreviews.com
Updated:
2012-01-07 01:42:14
Only a few months ago the arrival of a 3D projector was a big deal. Now it's almost commonplace, with the likes of Sim2, Panasonic, Sony, Optoma, Vivitek, and Sharp all whisking 3D projectors to us in recent times. There has been one key brand conspicuous...
Good 3D pictures look bright, Good Design, Excellent 2D pictures...
Bad Some crosstalk over backgrounds with 3D, Focus slips occasionally, It's a touch noisy in ‘Normal' brightness mode...
Bottom line It may have taken Epson longer to deliver a 3D projector than expected, but based on the TW9000W, the wait has been more than worthwhile. It isn't without its flaws and needs a little calibration work to get the very best out of it, but overall it's a ste...
90%
Zdnet.com.au
Updated:
2012-03-29 02:49:54
Tweet Submit System A little late to the 3D game, last year Epson joined in with not one but five 3D projectors. This one is the top of the line, its most expensive and its highest performing, yet still comes in at a surprisingly low price of just und...
Good Excellent value for money, Very strong 2D performance, Strong 3D performance, WirelessHD can be useful...
Bad Still some 3D crosstalk, Silly overscan default for SD signals...
Bottom line With aggressive pricing, excellent performance and WirelessHD, the Epson EH-TW9000W home theatre projector is a high-quality bargain.
84%
whathifi.com
Updated:
2012-05-30 01:05:15
The ’s big USP may be wireless HDMI connection, but that’s not the reason we like it so much.The Epson EH-TW9000W’s big USP may be wireless HDMI connection, but that’s not the reason we like it so much. This is a well-conceived product from the reassur...
Good Fine picture performance, ease of setup, reassuring build, wireless connection...
Bad Slight drop in picture quality when wireless, less insight than class leaders...
80%
techradar.com
Updated:
2013-04-12 12:37:45
Three thousand of your Earth pounds. That's a hell of a lot of money for a single component, even one as rarefied as a projector. Okay, you can spend tens of thousands on a beamer if you're so inclined and financially endowed, but as we recently discovere...
Good Excellent image quality, WirelessHD works well, Stereoscopic 3D support, Low noise levels, Full lens control...
Bad Noticeable input lag, Reduced frame, rate for 3D, Price...
70%
techradar.com/au/
Updated:
2014-04-13 04:38:17
Three thousand of your Earth pounds. That's a hell of a lot of money for a single component, even one as rarefied as a projector.Okay, you can spend tens of thousands on a beamer if you're so inclined and financially endowed, but as we recently discovered...
Good Excellent image quality, WirelessHD works well, Stereoscopic 3D support, Low noise levels, Full lens control...
Bad Noticeable input lag, Reduced framerate for 3D, Price...
70%
avhub.com.au
Updated:
2014-05-31 02:19:31
Epson's top-of-the-line home projector is now under $4000, yet offers 3D, wireless HDMI and a three-year warranty. It's incredible.Epson recently announced that its anticipated R-series projectors, using reflective LCD technology, have been put on hold af...
Bottom line Epson EH-TW9000W 3D AV projectorPrice: $3999ProsExceptional value for moneyWirelessHD connectionExtremely good 3D performanceConsSome noise from dynamic irisProjection technology: 3 x 18.8mm Polysilicon TFT active matrix LCD panelsResolution: 1920 by 1080...
0%
tipa.com
Updated:
2012-04-19 01:04:04
This flagship Full HD 3D product from acclaimed projector manufacturer Epson, features an impressive set of specifications; enough to complement even the most ambitious home cinema setup. Its maximum brightness of 2400 lumens along with 200.000:1 cont...
0%