location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
QBC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QB24C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH24QBCEBGCXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806095204994
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50193
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Aug 2024 08:55:09
The date of the most recent change of this product data-sheet in Icecat.
Quick Setup Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 61 cm (24") 1920 x 1080 pixels LED 250 cd/m²
  • - 14 ms
  • - Ethernet LAN Wi-Fi
Long product name Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7 :
The long product name of Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23.8", ADS, FHD (1920 x 1080), 250 nit, 1000:1, 178/178, 14 ms, WiFi, Bluetooth, RJ-45, HDCP, HDMI, RS232, AC 100-240V, 50/60Hz, 547.9 x 334.4 x 31.8 mm, 3 kg
More>>>
Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7:
The official description of Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Expand commercial space with compact display
Get the most out of every space with Samsung QB24C small digital signage. The compact display provides sharp messaging with its Full HD resolution. Its enhanced internal solutions and intuitive home screen UX make it easy to use, also ensuring reliable performance for any business use.

Hold sizable opportunities in small spaces
Compact Design
The compact design of the QB24C allows for efficient space utilization, even in compact locations. A sleek rear design makes the display optimal for wall mounting while the connectivity, content play and device controls are easy to operate.

Connect with convenience
Home UI
QB24C boasts greater usability with an upgraded home screen UI. Popular categories like Features, Sources and Settings are displayed on the same screen for convenient availability. The Favorites folder grants users quick, easy access to frequently used features in a single click.

Convenient, clean display control
Center IR
With center IR, each display receives IR signals directly to the panel, allowing easy and convenient remote control. When mounted, the display doesn't require an IR receiver cable extension. Built-in Wi-Fi allows wireless remote management for both content and display.

Safe operation, reliable performance
IP5X / EMC Class B
QB24C is electromagnetic compatibility (EMC) class B compliant, meeting strict safety and reliability standards for operation. Additionally, the display's IP5x rating underscores its robust durability even in dusty environments.

Change the way to manage your display
Samsung VXT
Samsung VXT is a cloud-based solution that brings together content management and remote device management capabilities, allowing users to remotely manage hardware settings and troubleshoot issues from afar, while effortlessly creating and deploying content without the need for training.

Short summary description Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7:
This short summary of the Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung QB24C, Digital signage flat panel, 61 cm (24"), LED, 1920 x 1080 pixels, Wi-Fi, 16/7

Long summary description Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7:
This is an auto-generated long summary of Samsung QB24C Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 16/7 based on the first three specs of the first five spec groups.

Samsung QB24C. Product design: Digital signage flat panel. Display diagonal: 61 cm (24"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 250 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 16/7. Operating system installed: Tizen. Product colour: Black

Display
Panel type
ADS
Display diagonal *
61 cm (24")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
250 cd/m²
HD type *
Full HD
Touchscreen *
No
Response time
14 ms
Contrast ratio (typical)
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.2745 x 0.2745 mm
Horizontal scan range
56 - 84.5 kHz
Vertical scan range
48 - 75 Hz
Haze rate
25%
RGB colour space
NTSC
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
1
HDMI version
1.4
HDMI input ports quantity
1
DVI port *
No
USB port *
Yes
USB ports quantity
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Infrared data port
Yes
Remote (IR) input
1
Design
Product design *
Digital signage flat panel
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Bezel width (bottom)
1.79 cm
Bezel width (side)
9.4 mm
Design
Bezel width (top)
1.79 cm
Bezel colour
Black
Performance
Purpose *
Universal
Operating hours (hours/days)
16/7
HDCP
Yes
HDCP version
2.2
Power
Power consumption (typical) *
38.5 W
Power consumption (sleep)
0.5 W
AC input voltage
100-240 V
AC input frequency
50-60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Built-in processor *
Yes
Operating system installed
Tizen
Operating system version
7.0
Weight & dimensions
Display width
547.9 mm
Display depth
31.8 mm
Display height
334.4 mm
Display weight
3 kg
Packaging data
Package width
620 mm
Package depth
122 mm
Package height
419 mm
Package volume
4100 cm³
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
Class B
Technical details
Audio out (mini jack)
1
Other features
Bluetooth
Yes
Flash memory
8000 MB
RS-232 input ports
1
RJ-45 input ports
1
Brand Image Product code Product Stock Price from
Samsung QB24C-T Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Touchscreen Built-in processor Tizen 7.0 16/7 Samsung QB24C-T Digital signage flat panel 61 cm (24") LED Wi-Fi 250 cd/m² Full HD Black Touchscreen Built-in processor Tizen 7.0 16/7
(show image)
LH24QBCTBGCXEN QB24C-T 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB13R-TM Interactive flat panel 33 cm (13") LED Wi-Fi 500 cd/m² Full HD Black Touchscreen Built-in processor Tizen 4.0 16/7 Samsung QB13R-TM Interactive flat panel 33 cm (13") LED Wi-Fi 500 cd/m² Full HD Black Touchscreen Built-in processor Tizen 4.0 16/7
(show image)
LH13QBRTMGCXEN QB13R-TM 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB13R-M Digital signage flat panel 33 cm (13") LCD Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 Samsung QB13R-M Digital signage flat panel 33 cm (13") LCD Wi-Fi 500 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH13QBRMBGCXEN QB13R-M 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH46B-S Digital signage flat panel 116.8 cm (46") LCD 3500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 Samsung OH46B-S Digital signage flat panel 116.8 cm (46") LCD 3500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH46OHBESGBXEN OH46B-S 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH24OHBEBGBXEN OH24B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 Samsung OM55B Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7
(show image)
LH55OMBEBGBXEN OM55B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QBR-B QB24R-B Digital signage flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7 Samsung QBR-B QB24R-B Digital signage flat panel 61 cm (24") LCD Wi-Fi 250 cd/m² Full HD Black Built-in processor Tizen 4.0 16/7
(show image)
LH24QBRBBGCXEN QB24R-B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55N-DS Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0 Samsung OM55N-DS Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0
(show image)
LH55OMNDSGBXEN OM55N-DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QB43B Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7 Samsung QB43B Digital signage flat panel 109.2 cm (43") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 6.5 16/7
(show image)
LH43QBBEBGCXEN QB43B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55N-S Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 4000 cd/m² Full HD Black Built-in processor Tizen 5.0 Samsung OM55N-S Digital signage flat panel 139.7 cm (55") LCD Wi-Fi 4000 cd/m² Full HD Black Built-in processor Tizen 5.0
(show image)
LH55OMNESGBXEN OM55N-S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Danmark 1 distributor(s)
México 1 distributor(s)