location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD KVM Rack Console
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1UCABCONS17
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U Black
  • - Keyboard port type: PS/2 Mouse port type: PS/2
  • - 23.2 W
Warranty: 1 year.
Long product name StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black :
The long product name of StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U DuraView Modular LCD KVM Rack Console with 17 in. TFT Screen
More>>>
StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black:
The official description of StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Startech.com’s 1U Integrated Modular Cabinet Console provides you with a superb space saving solution for your 19” rack system. The 1UCABCONS17 is an integrated flat panel TFT display, keyboard, and touchpad pointing device, all in a compact, rugged 1U unit. The high-resolution 17” Active Matrix TFT LCD monitor displays up to 1280 x 1024 crystal clear pixels of resolution.

The 1UCABCONS slides out like a drawer, allowing the display to fold up like a notebook computer. Just fold it down and it latches shut, ready to slide back into your cabinet.

The Cabinet Command Console is able to work with virtually any existing KVM switch and any standard rack or cabinet that is 30" or greater in depth. For even better space management, StarTech.com's unique Centronics connector allows for rear-mounted KVM switch modules that integrate KVM functionality directly into the unit. For added versitility, the keyboard and mousepad can easily be replaced.

NOTE: Console cable not included

Short summary description StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black:
This short summary of the StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com LCD KVM Rack Console, Rack mounting, 23.2 W, 1U, Black

Long summary description StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black:
This is an auto-generated long summary of StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

StarTech.com LCD KVM Rack Console. Keyboard port type: PS/2, Mouse port type: PS/2. Product colour: Black, Rack capacity: 1U, Certification: FCC. Power consumption (typical): 23.2 W. Weight: 10.2 kg. Connectivity technology: Wired, Power supply type: DV 12V - 4A, Dimensions (WxDxH): 482 x 525 x 381 mm

Ports & interfaces
Keyboard port type *
PS/2
Mouse port type *
PS/2
Design
Rack mounting *
Yes
Rack capacity
1U
Product colour *
Black
Certification
FCC
Power
Power consumption (typical)
23.2 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Weight
10.2 kg
Other features
Connectivity technology
Wired
Power supply type
DV 12V - 4A
I/O ports
2 - 6 DIN, 1 - High Density DB15. USB & PS/2
Dimensions (WxDxH)
482 x 525 x 381 mm
Ports quantity
1