location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CABCONS30KIT 30" Deep Cabinet Bracket Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CABCONS30KIT
Category:
Shelves, arms and other components of racks.
Rack Accessories Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54277
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit :
The long product name of StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

30 CABINET BRACKET KIT FOR 1U CABIN
More>>>
StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit:
The official description of StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Mount your StarTech.com Cabinet Command Console in a 30" deep cabinet with this special mounting kit. It is designed to fit cabinets ranging from 27 to 33 inches total depth. This product is designed to be used with StarTech.com's 1UCABCONS and 1UCABCONS17 LCD consoles.

Short summary description StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit:
This short summary of the StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit, Black, 1.52 kg, 1.52 kg (3.35 lbs)

Long summary description StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit:
This is an auto-generated long summary of StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit based on the first three specs of the first five spec groups.

StarTech.com CABCONS30KIT 30" Deep Cabinet Bracket Kit. Product colour: Black. Package weight: 1.52 kg. Weight (imperial): 1.52 kg (3.35 lbs)

Features
Product colour *
Black
Packaging data
Package weight
1.52 kg
Other features
Weight (imperial)
1.52 kg (3.35 lbs)