location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DuraView Modular LCD KVM Rack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1UCABCONS
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69486
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack mounting 1U
  • - Keyboard port type: PS/2 Mouse port type: PS/2
  • - 1024 x 768 pixels
  • - LCD
  • - 23.2 W
Warranty: 1 year.
Long product name StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting :
The long product name of StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1U DuraView Modular LCD KVM Rack Console with 15 in. TFT Screen
More>>>
StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting:
The official description of StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- TFT LCD Display.
- Full low profile keyboard.
- Modular design allows optional KVM switch modules to be integrated into the unit.
- Extendable rails.
- Quick and easy installation.

Short summary description StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting:
This short summary of the StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DuraView Modular LCD KVM Rack, 1024 x 768 pixels, Rack mounting, 23.2 W, 1U

Long summary description StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting:
This is an auto-generated long summary of StarTech.com DuraView Modular LCD KVM Rack KVM switch Rack mounting based on the first three specs of the first five spec groups.

StarTech.com DuraView Modular LCD KVM Rack. Keyboard port type: PS/2, Mouse port type: PS/2. Maximum resolution: 1024 x 768 pixels. Rack capacity: 1U, Certification: FCC 15. Display: LCD. Power consumption (typical): 23.2 W

Ports & interfaces
Keyboard port type *
PS/2
Mouse port type *
PS/2
Performance
Maximum resolution *
1024 x 768 pixels
Design
Rack mounting *
Yes
Rack capacity
1U
Certification
FCC 15
Display
Display
LCD
Power
Power consumption (typical)
23.2 W
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Packaging data
Package weight
14.8 kg
Other features
Connectivity technology
Wired
Power supply type
12V
I/O ports
2 - 6 DIN F, 1 - HD DB15 F
Compliance industry standards
VESA DPMS
Ports quantity
1
Brand Image Product code Product Stock Price from
StarTech.com 1U 19" Rackmount LCD Console w/ Rear Mount KVM Switch Module StarTech.com 1U 19" Rackmount LCD Console w/ Rear Mount KVM Switch Module
(show image)
1UCABCONS19 1U 19" Rackmount LCD Console w/ Rear Mount KVM Switch Module 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black StarTech.com LCD KVM Rack Console KVM switch Rack mounting Black
(show image)
1UCABCONS17 LCD KVM Rack Console 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19 StarTech.com 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19
(show image)
CAB1631HD 16 Port USB PS/2 KVM Switch Modules for 1UCABCONS/17/19 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black StarTech.com 2 User Shared 8 Port Module for Modular LCD Command Console KVM switch Black
(show image)
CAB832DS 2 User Shared 8 Port KVM Switch Module for Modular LCD Command Console 0.00
(excl. VAT)
0 (incl. VAT)