location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC AP7922 power distribution unit (PDU)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AP7922
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP7922 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304220527 show
Category:
A power distribution unit (PDU) is a device with multiple outputs designed to distribute electric power, especially to racks of computers and networking equipment located within a data center.
Power Distribution Units (PDUs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 187310
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 19:38:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name APC AP7922 power distribution unit (PDU) :
The long product name of APC AP7922 power distribution unit (PDU). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Rack PDU - 2U, 32A, 230V, 50 - 60Hz
More>>>
APC AP7922 power distribution unit (PDU):
The official description of APC AP7922 power distribution unit (PDU) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The first Rack PDU with high power density and switchable outlets
APC’s Switched Rack Power Distribution Units (PDUs) are premium solutions to many of the power management problems seen in today’s IT environments. Some of the problems are unauthorized use of power outlets, locked-up equipment, in-rush current, overloaded circuits, and the need of remote access to power outlets in the rack. The Switched Rack PDUs address these problems through individual outlet control, power on and off delays, current monitoring, alarm thresholds, and network management. Individual outlet control allows users to turn outlets on, turn outlets off, or recycle power to equipment, which can reboot locked-up equipment and avoid unauthorized use of outlets. Power delays allow users to determine the order in which equipment is powered up or down. Utilizing the power delay feature will avoid in-rush current, which can cause overloads. Monitoring the current draw at the rack level is key to avoiding downtime due to overloaded circuits. The Switched Rack PDUs provide an aggregate current draw, which can be viewed remotely or locally, via digital display. In addition, alarms will be generated based on user-defined thresholds to alert users of potential circuit overloads (NOTE: Currently available on select models only. Please see feature list for availablity per SKU). Users can access, configure, and control

Short summary description APC AP7922 power distribution unit (PDU):
This short summary of the APC AP7922 power distribution unit (PDU) data-sheet is auto-generated and uses the product title and the first six key specs.

APC AP7922, AS/NZS 3548 (C-Tick) Class A, CE, EN 55022 Class A, EN 55024, EN 60950, EN 61000-3-2, VDE, 50 - 60 Hz, 445 x 114 x 89 mm, 4.5 kg, 0 - 45 °C, -25 - 65 °C

Long summary description APC AP7922 power distribution unit (PDU):
This is an auto-generated long summary of APC AP7922 power distribution unit (PDU) based on the first three specs of the first five spec groups.

APC AP7922. Certification: AS/NZS 3548 (C-Tick) Class A, CE, EN 55022 Class A, EN 55024, EN 60950, EN 61000-3-2, VDE. AC input frequency: 50 - 60 Hz. Dimensions (WxDxH): 445 x 114 x 89 mm, Weight: 4.5 kg

Features
Certification
AS/NZS 3548 (C-Tick) Class A, CE, EN 55022 Class A, EN 55024, EN 60950, EN 61000-3-2, VDE
Power
AC input frequency
50 - 60 Hz
Weight & dimensions
Dimensions (WxDxH)
445 x 114 x 89 mm
Weight & dimensions
Weight
4.5 kg
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-25 - 65 °C
Operating relative humidity (H-H)
0 - 95%
Brand Image Product code Product Stock Price from
APC Rack PDU power distribution unit (PDU) Black APC Rack PDU power distribution unit (PDU) Black
(show image)
AP7953 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black APC Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 power distribution unit (PDU) Black
(show image)
AP7850 Rack PDU, Metered, Zero U, 10A, 230V, (16) C13 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU, Metered, Zero U, 32A, 230V, (20)C13 & (4)C19 power distribution unit (PDU) Black APC Rack PDU, Metered, Zero U, 32A, 230V, (20)C13 & (4)C19 power distribution unit (PDU) Black
(show image)
SYCF80KH Rack PDU, Metered, Zero U, 32A, 230V, (20)C13 & (4)C19 0.00
(excl. VAT)
0 (incl. VAT)
APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) Black APC InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless power distribution unit (PDU) Black
(show image)
PDRPPH2000-M InfraStruXure PDU 80kW 400V/400V W/ MBP Xmerless 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black APC Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 power distribution unit (PDU) 4 AC outlet(s) Black
(show image)
AP7586 Rack PDU Extender, Basic, 2U, 32A, 230V, (4) IEC 309-32 0.00
(excl. VAT)
0 (incl. VAT)
APC Rack PDU power distribution unit (PDU) Black APC Rack PDU power distribution unit (PDU) Black
(show image)
AP7952 Rack PDU 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
Magyarország 2 distributor(s)
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)