location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion HPE h8-1101nl Intel® Core™ i5 i5-2500 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
h8
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion HPE h8-1101nl
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H0D45EA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 193305
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion HPE h8-1101nl Intel® Core™ i5 i5-2500 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 460 W
  • - Intel® Core™ i5 i5-2500 3.3 GHz
  • - 6 GB DDR3-SDRAM 1 x 2 + 1 x 4 GB
  • - 1.5 TB DVD-RW Card reader integrated
  • - NVIDIA® GeForce® GT 530 2.05 TB Intel® HD Graphics 2000
  • - Ethernet LAN Wi-Fi 4 (802.11n)
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP Pavilion HPE h8-1101nl Intel® Core™ i5 i5-2500 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black:
This short summary of the HP Pavilion HPE h8-1101nl Intel® Core™ i5 i5-2500 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion HPE h8-1101nl, 3.3 GHz, Intel® Core™ i5, 6 GB, 1.5 TB, DVD-RW, Windows 7 Home Premium

Long summary description HP Pavilion HPE h8-1101nl Intel® Core™ i5 i5-2500 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black:
This is an auto-generated long summary of HP Pavilion HPE h8-1101nl Intel® Core™ i5 i5-2500 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion HPE h8-1101nl. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2500. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.5 TB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: NVIDIA® GeForce® GT 530. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 460 W. Chassis type: Mini Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2500
Processor cores
4
Processor threads
4
Processor boost frequency
3.7 GHz
Processor frequency *
3.3 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
6 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2500 Desktop Series
Processor codename
Sandy Bridge
Thermal Design Power (TDP)
95 W
Tcase
72.6 °C
PCI Express slots version
2.0
Maximum number of PCI Express lanes
16
Number of processors installed
1
Stepping
D2
CPU multiplier (bus/core ratio)
31
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1066, 1333 MHz
Memory bandwidth supported by processor (max)
21 GB/s
ECC supported by processor
No
Memory
Internal memory *
6 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 + 1 x 4 GB
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
1.5 TB
Optical drive type *
DVD-RW
Number of HDDs installed
1
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 530
Discrete graphics card memory
2.05 TB
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 2000
On-board graphics card base frequency
850 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Number of displays supported (on-board graphics)
2
On-board graphics card ID
0x102
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® H67
Audio system
High Definition Audio
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel Rapid Storage Technology
No
Processor ARK ID
52209
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
460 W
Weight & dimensions
Width *
175 mm
Depth *
412 mm
Height *
415 mm
Weight *
12.5 kg
Packaging content
Display included *
No
Features
Images Type Map
Other features
Networking features
Gigabit Ethernet
Graphics card family
NVIDIA
Source Testseek summary Average rating
Reviews
Updated:
2015-01-22 06:34:14
Uk has collected 15 expert reviews for HP Pavilion HPE h8-1101nl Intel® Core™ i5 i5-2500 6 GB DDR3-SDRAM 1.5 TB NVIDIA® GeForce® GT 530 Windows 7 Home Premium Mini Tower PC Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pcmag.com
Updated:
2015-01-22 06:34:13
The HP Pavilion Elite h8-1124 ($899.99 list at Best Buy) follows its forbears as the newest version of the HP Pavilion Elite line. This desktop is one to consider if you want high-end computing power to edit photos and re-encode videos for your tablet...
Good Quick quad-core processor, HDMI and DisplayPort, Bluetooth and Wi-Fi, Some 3D gaming ability...
Bad No USB 3,0, Bloatware, Lower powered 300W Power supply limits expansion...
Bottom line The HP Pavilion HPE h8-1124 is a power users machine, but limited expansion and a lot of bloatware hold this desktop back from the highest overall scores...
70%
pcworld.com_techhive.com
Updated:
2015-01-22 06:34:13
In the crowded realm of mainstream desktops, it often takes an extra bit of panache to stand out. The HP Pavilion Elite H8-1010 ($829 as of October 20, 2011; $699 after instant rebate) provides decent general performance and a roomy hard drive, but ult...
Good Decent general performance, Builtin WiFi, Large amount of RAM...
Bad Limited upgradability, Small port selection...
Bottom line In a category flush with speed demons and value-oriented media machines, HP’s latest desktop seems a bit dull. Images (click to enlarge) HP Pavilion Elite H8-1010: Lost in the Mainstream-Desktop Crowd HP Pavilion Elite H8-1010 Review, by David Murp...
50%
techreviewsource.com
Updated:
2015-01-22 06:34:13
The HP Pavilion Elite h8-1050 ($1,299.99 direct) is a media decked out with all the right components to satisfy power users. Blu-ray, TV tuner, and a powerful hardware tag team made up of an Intel Core i7 processor and AMD discrete graphics card is jus...
0%
pcmag.com
Updated:
2015-01-22 06:34:14
The HP Pavilion Elite h8-1050 ($1,299.99 direct) is a media desktop decked out with all the right components to satisfy power users. Blu-ray, TV tuner, and a powerful hardware tag team made up of an Intel Core i7 processor and AMD discrete graphics car...
Good Intel Core i7 processor and AMD graphics make for a powerful hardware combination on the gaming grid or while working with media, USB 3,0, Blu-ray, and TV Tuner are present, Wi-Fi built-in, Huge 1,5TB hard drive, Included IR remote helps flip through media...
Bad Hard drive spins at a slower 5,400rpm than other desktops at this price, Bloatware...
Bottom line For power users in search of a desktop PC that does multimedia content creation (i.e. photos and videos) as well as some mid-range gaming, the HP Pavilion Elite h8-1050 will oblige...
80%
hothardware.com
Updated:
2015-01-22 06:34:14
Alice Cooper sang it wrong, school isn't out forever; with Labor Day in the rear view mirror, school is back in session. That means having to stock up on supplies and investing in essential items to get through the school year; like beer, condoms, and...
0%
computershopper.com
Updated:
2015-01-22 06:34:14
and PC makers, hoping to inject renewed interest in non-portable PCs...
Good Speedy enough for mainstream media, productivity tasks; expandability options aplenty...
Bad No Blu-ray or USB 3.0 ports; power supply limits certain upgrade options; power button is hard to press...
Bottom line If you aren’t interested in Blu-ray or demanding games, the h8-1010 can serve as a fine family or productivity PC. Note, though: Faster models with better features (and less bloatware) cost just a little more...
73%
pcmag.com
Updated:
2015-01-22 06:34:14
Although the HP Pavilion Elite h8-1010 ($779.99 at Staples) gives you Intel's new second-generation Core technology and discrete graphics for under $800, it's not quite an "elite" desktop system. It's certainly a capable home productivity PC, but its g...
Good Reasonably priced, Dedicated graphics with HDMI out, Big hard drive, Wi-Fi enabled...
Bad So-so performance, No Blu-ray, Bloatware...
Bottom line The HP Pavilion Elite h8-1010 is a capable Core i5 desktop with a handful of nice features, including wireless networking, a spacious hard drive, and a dedicated, albeit low-end, video card. But there are better performing systems in this price range...
60%
pcmag.com
Updated:
2015-01-22 06:34:14
The HP Pavilion Elite h8-1020 ($899.99 list at Best Buy) is a high-end desktop PC for enthusiasts. It has a sweet heart in the Intel Core i7-2600S processor, so can take on fairly strenuous multimedia tasks like encoding video and editing photos withou...
Good Quad core power, 802,11b/g/n Wi-Fi, HP LinkUp Software, 8GB of memory, New top tray to hold peripherals...
Bad No USB 3,0, No eSATA, No Blu-ray, Bloatware, Only 60-day Norton Internet Security subscription, Only two filled memory slots...
Bottom line The HP Pavilion Elite h8-1020 is HP's new top of the line multimedia-oriented desktop. It has a strong heart in the Intel Core i7-2600S processor, but it lacks some forward-looking ports and technolologies...
70%