location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NN109AA loudspeaker Black Wired 1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NN109AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN109AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420774013 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 316399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 07 Jan 2015
Product end of life date
data sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP NN109AA loudspeaker Black Wired 1 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 W 2.0 channels
  • - USB connectivity
  • - Amplifier
  • - Black
Warranty: Two years limited
Long product name HP NN109AA loudspeaker Black Wired 1 W :
The long product name of HP NN109AA loudspeaker Black Wired 1 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

78 dB, 2.0, 1 W RMS
More>>>
HP NN109AA loudspeaker Black Wired 1 W:
The official description of HP NN109AA loudspeaker Black Wired 1 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal travel companions, USB-powered HP Notebook Speakers are big sound in an ultra-compact and versatile package for both MACs and PCs, everywhere you go.
- For clear and crisp sound, HP Notebook Speakers deliver big with an ultra-compact package. Featuring a signal-to-noise ratio of 78 dB you won't miss a thing.
- Never leave your sound at home. Ultra-compact - at under 7.6 cm's - and so lightweight, they can easily fit into your computer bag or backpack.
- Cut the cord clutter and turn on the sound. Simply plug into your USB port and enjoy immediate power without cables getting in your way. With no installation CD or software drivers required, it's sound straight out of the box – on both PCs and MACs.
- Travel light with your protective travel case so you can always enjoy great sound on the go.
- Big sound that's easy to carry. Small and lightweight for easy portability, HP Notebook Speakers let you stay mobile with minimal effort.

Short summary description HP NN109AA loudspeaker Black Wired 1 W:
This short summary of the HP NN109AA loudspeaker Black Wired 1 W data-sheet is auto-generated and uses the product title and the first six key specs.

HP NN109AA, 2.0 channels, Wired, 1 W, Black

Long summary description HP NN109AA loudspeaker Black Wired 1 W:
This is an auto-generated long summary of HP NN109AA loudspeaker Black Wired 1 W based on the first three specs of the first five spec groups.

HP NN109AA. Recommended usage: PC. Audio output channels: 2.0 channels. Connectivity technology: Wired. RMS rated power: 1 W. Product colour: Black

Loudspeakers
Audio output channels *
2.0 channels
Audio
RMS rated power *
1 W
Signal-to-Noise Ratio (SNR)
78 dB
Performance
Recommended usage *
PC
Product colour *
Black
Amplifier
Amplifier *
Built-in
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Power
Power source type
USB
Weight & dimensions
Weight
147 g
Packaging data
Package weight
320 g
Packaging content
Warranty card
Yes
Quick start guide
Yes
Other features
Dimensions (WxDxH)
72 x 48 x 38 mm
Travel pouch
Yes
Interface
USB/3.5 mm
Product type
Stereo portable speaker
RMS output power (max)
1 W
Country Distributor
United Kingdom 1 distributor(s)