location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S015086BA
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:43:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Dot matrix
  • - 24-pin
  • - 1 pc(s)
Long product name Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA) :
The long product name of Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Black Fabric Ribbon
More>>>
Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA):
The official description of Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed to precise specifications, EPSON’s fabric ribbons provide maximum durability for machines working in extreme environments.

Compatible Main Units:
FX-2180, LQ-2080, LQ-2170, FX-2170, LQ-2070.

Short summary description Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA):
This short summary of the Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA) data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA), LQ-2070/2170/2180/2080/2190 FX-2170/2180, Dot matrix, 24-pin, China, 385 g, 125 mm

Long summary description Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA):
This is an auto-generated long summary of Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA) based on the first three specs of the first five spec groups.

Epson SIDM Black Ribbon Cartridge for LQ-2x70/2x80/FX-2170/2180 (C13S015086BA). Compatibility: LQ-2070/2170/2180/2080/2190 FX-2170/2180, Print technology: Dot matrix, Print head: 24-pin. Weight: 385 g. Package width: 125 mm, Package depth: 540 mm, Package height: 35 mm. Ribbon size: 509x125x42mm. Products per pallet: 560 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Performance
Print technology
Dot matrix
Print head
24-pin
Country of origin
China
Compatibility *
LQ-2070/2170/2180/2080/2190 FX-2170/2180
Weight & dimensions
Weight
385 g
Packaging data
Package width
125 mm
Package depth
540 mm
Package height
35 mm
Package weight
364 g
Quantity per pack
1 pc(s)
Other features
Ribbon size
509x125x42mm
Logistics data
Products per pallet
560 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
36 cm
Products per pallet layer
80 pc(s)
Products per pallet layer (UK)
80 pc(s)
Products per pallet (UK)
560 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
36 cm
Minimum order quantity
20 pc(s)
Brand Image Product code Product Stock Price from
MM Black Ribbon (Carma ID: 2545 - Group ID: 9/011) - C13S015086 printer ribbon MM Black Ribbon (Carma ID: 2545 - Group ID: 9/011) - C13S015086 printer ribbon
(show image)
F1021DK Black Ribbon (Carma ID: 2545 - Group ID: 9/011) - C13S015086 0.00
(excl. VAT)
0 (incl. VAT)