location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-835
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H145040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101732
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-835
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 3000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 600:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
Warranty: 3 years next day on-site
Long product name Epson EMP-835 :
The long product name of Epson EMP-835. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson EMP-835 - 3000 ANSI lumens & XGA resolution, 11G wireless network connection, 600:1 contrast
More>>>
Epson EMP-835:
The official description of Epson EMP-835 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Epson EMP-835

New, fast state-of-the-art network presenting



Epson’s latest projector brings state-of-the-art network technologies, superb image quality and a wealth of new features to business presentations. The EMP-835 is ideal for larger rooms with substantial screen sizes, including larger corporate and education venues.

Epson takes the audiovisual market forward with this new 3000 ANSI lumens XGA projector. In addition to the latest generation wireless, PC-less EasyMP and network technology, it offers an unbeatable combination of quality, flexibility, and a range of new features – lower fan noise, quick setup, more inputs – that will add impact to your presentations.




Key Features

Fastest (11G), most secure wireless LAN with EasyMP technology

PC-less presentations via USB terminal and PC card slot

USB compatible sources: MPEG2 movies, PowerPoint by SlideMaker 2 and pictures (JPEG, BMP, PNG, GIF)

New Epson auto image screen adjustment software

Clear sound from internal 5W speaker

Up to 3000 hour lamp life for lasting performance

New high efficiency, easy to replace lamp

Sharp, vivid images with 600:1 contrast ratio

Short summary description Epson EMP-835:
This short summary of the Epson EMP-835 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-835, 3000 ANSI lumens, XGA (1024x768), 600:1, 762 - 7620 mm (30 - 300"), 16.78 million colours, 90%

Long summary description Epson EMP-835:
This is an auto-generated long summary of Epson EMP-835 based on the first three specs of the first five spec groups.

Epson EMP-835. Projector brightness: 3000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 600:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Wi-Fi standards: 802.11g. Country of origin: Japan. Market positioning: Home cinema

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
3000 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
600:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
200 W
Network
Wi-Fi standards
802.11g
Features
Country of origin
Japan
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Home cinema
Display
Display diagonal
2.03 cm (0.8")
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
4.7 kg
Package width
365 mm
Package depth
450 mm
Package height
285 mm
Package weight
8.1 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
24 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
186 cm
Other features
Aspect ratio
4:3
Output
Video & Audio
Audio input
Stereo mini jack x 2
Audio output
Stereo mini jack
Dimensions (WxDxH)
365 x 280 x 114 mm
Digital keystone correction
Vertical: -45 to +45 degrees (Zoom: Tele), Horizontal: -25 to +25 degrees (Zoom: Tele), Tilt Angle: -4 to 12 degrees
I/O ports
ANALOG RGB I/O VIDEO I/O CONTROL I/O
Interface
USB I/O, Serial I/O
Lens system
Motorized - zoom / focus
Connectivity technology
Wireless
Special features
Projector control and projector management via network, E-mail notification, SNMP, Card Player (with USB strage player), Network Screen, Easy Web
Technical features
ACCESSORIES: Power cord; Computer cable: 1.8m Mini D-sub 15pin (Male) - Mini D-sub 15pin (Male); USB cable: 1.8m,USB A/USB B; Remote Control; Battery: Alkaline AA x 2; Wireless LAN card: Epson EMP-835 802.11g (New); Bundled Software: Epson EMP-835 EasyMP Software (CD-ROM)
Video in
Video Standard: NTSC / NTSC4.43 / PAL / M-PAL / N-PAL / PAL60 / SECAM
Networking features
RJ45 x1 Wireless / Wired LAN card;