location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-81
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H157040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-81
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 2000 ANSI lumens
  • - Lamp 2000 h
  • - XGA (1024x768) 400:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
Warranty: 3 years next day on-site (UK and ROI)
Long product name Epson EMP-81 :
The long product name of Epson EMP-81. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson EMP-81
More>>>
Epson EMP-81:
The official description of Epson EMP-81 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson EMP-81 delivers 2000 ANSI lumens brightness and superb image quality to the education market. Featuring Epson’s advanced imaging technologies, this projector also offers class-leading quietness to ensure maximum audience attention.

The Epson EMP-81 is a quiet, high quality 2000 ANSI lumens projector and combines excellent images, clear sound and a host of other features to add impact to classes and seminars. It has a wide choice of inputs for simple connection to existing equipment and will project a perfect image on screens or boards and even in small rooms – projecting a 60” image from just 1.8m away.

Short summary description Epson EMP-81:
This short summary of the Epson EMP-81 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-81, 2000 ANSI lumens, XGA (1024x768), 400:1, 762 - 7620 mm (30 - 300"), 16.78 million colours, 85%

Long summary description Epson EMP-81:
This is an auto-generated long summary of Epson EMP-81 based on the first three specs of the first five spec groups.

Epson EMP-81. Projector brightness: 2000 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHE. Country of origin: China. Market positioning: Home cinema. Display resolution: 1024 x 768 pixels, Display diagonal: 1.78 cm (0.7")

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
2000 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
400:1
Number of colours
16.78 million colours
Uniformity
85%
Horizontal scan range
15 - 107 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
200 W
Features
Country of origin
China
Design
Market positioning *
Home cinema
Display
Display resolution
1024 x 768 pixels
Display diagonal
1.78 cm (0.7")
Weight & dimensions
Weight *
4 kg
Package width
375 mm
Package depth
450 mm
Weight & dimensions
Package height
300 mm
Package weight
7.55 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
24 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
195 cm
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
36 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
195 cm
Other features
Aspect ratio
4:3
Audio output
5W Monaural
Dimensions (WxDxH)
350 x 272 x 109 mm
Digital keystone correction
Vertical: -15 - +15 degrees (Zoom: Tele)
I/O ports
RCA (Yellow) x 1; S-Video: Mini DIN; Component Video: Mini D-sub 15pin Blue molding (in common with Analog RGB connector); Video-RGB: Mini D-sub 15pin Blue molding (in common with Analog RGB connector); Audio: Stereo mini-jack x 2