location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ749A
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234115
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array :
The long product name of HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP MSA2000 Single I/O 3.5-inch 12 Drive Enclosure
More>>>
Short summary description HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array:
This short summary of the HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure

Long summary description HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array:
This is an auto-generated long summary of HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array based on the first three specs of the first five spec groups.

HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure

Brand Image Product code Product Stock Price from
HP StorageWorks MSA2312i Dual Controller Modular Smart Array disk array HP StorageWorks MSA2312i Dual Controller Modular Smart Array disk array
(show image)
AJ800A StorageWorks MSA2312i Dual Controller Modular Smart Array 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA2324fc Dual Controller Array disk array HP StorageWorks MSA2324fc Dual Controller Array disk array
(show image)
AJ797A StorageWorks MSA2324fc Dual Controller Array 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2312i Dual Controller Modular Smart Array disk array Rack (2U)
(show image)
AJ800A MSA2312i Dual Controller Modular Smart Array 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2324sa DL380 G6 Package Cluster disk array
(show image)
AP813A StorageWorks MSA2324sa DL380 G6 Package Cluster 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2324sa disk array Rack (2U)
(show image)
AJ807A MSA2324sa 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2312sa disk array
(show image)
AJ805A MSA2312sa 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2324i disk array Rack (2U)
(show image)
AJ802A StorageWorks MSA2324i 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA2312fc Dual Controller Array disk array HP StorageWorks MSA2312fc Dual Controller Array disk array
(show image)
AJ795A StorageWorks MSA2312fc Dual Controller Array 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA2012fc Dual Controller Array disk array HP StorageWorks MSA2012fc Dual Controller Array disk array
(show image)
AJ743A StorageWorks MSA2012fc Dual Controller Array 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2324fc disk array Rack (2U)
(show image)
AJ797A MSA2324fc 0.00
(excl. VAT)
0 (incl. VAT)