location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE StorageWorks MSA2324i disk array Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
StorageWorks
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks MSA2324i
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ802A show
Show alternative article codes used in the online market place
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:41:40
The date of the most recent change of this product data-sheet in Icecat.
success story (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name HPE StorageWorks MSA2324i disk array Rack (2U) :
The long product name of HPE StorageWorks MSA2324i disk array Rack (2U). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP StorageWorks 2324i Dual Controller Modular Smart Array
More>>>
Short summary description HPE StorageWorks MSA2324i disk array Rack (2U):
This short summary of the HPE StorageWorks MSA2324i disk array Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

HPE StorageWorks MSA2324i, 21.7 kg, Rack (2U)

Long summary description HPE StorageWorks MSA2324i disk array Rack (2U):
This is an auto-generated long summary of HPE StorageWorks MSA2324i disk array Rack (2U) based on the first three specs of the first five spec groups.

HPE StorageWorks MSA2324i. Chassis type: Rack (2U). Number of storage drives supported: 24. Weight: 21.7 kg

Brand Image Product code Product Stock Price from
HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array
(show image)
AJ749A StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2012 3.5-inch Drive Bay DC-power Chassis disk array
(show image)
AJ950A StorageWorks MSA2012 3.5-inch Drive Bay DC-power Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HP MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure disk array HP MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure disk array
(show image)
AJ750A MSA2000 Dual I/O 3.5-inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array HP StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure disk array
(show image)
AJ749A#OD1 StorageWorks MSA2000 Single I/O 3.5 inch 12 Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HP MSA70 Array disk array HP MSA70 Array disk array
(show image)
418800-B21 MSA70 Array 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2024 2.5-inch Drive Bay Chassis disk array Rack (2U)
(show image)
AJ949A StorageWorks MSA2024 2.5-inch Drive Bay Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2024 2.5-inch Drive Bay DC-power Chassis disk array
(show image)
AJ951A StorageWorks MSA2024 2.5-inch Drive Bay DC-power Chassis 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2000 disk array
(show image)
AJ749A MSA2000 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks MSA2000 disk array
(show image)
AJ751A MSA2000 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AJ750A disk array
(show image)
AJ750A AJ750A 0.00
(excl. VAT)
0 (incl. VAT)