location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Cinema HD Display 23" 1920x1200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M9178ZM/A
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35600
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:10:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 58.4 cm (23")
  • - 1920 x 1200 pixels
  • - 14 ms 400 cd/m² 700:1
  • - 90 W
Long product name Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver :
The long product name of Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cinema HD Display 23" 1920x1200
More>>>
Short summary description Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver:
This short summary of the Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Apple Cinema HD Display 23" 1920x1200, 58.4 cm (23"), 1920 x 1200 pixels, LCD, 14 ms, Silver

Long summary description Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver:
This is an auto-generated long summary of Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver based on the first three specs of the first five spec groups.

Apple Cinema HD Display 23" 1920x1200. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 14 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 08:25:04
Uk has collected 11 expert reviews for Apple Cinema HD Display 23" 1920x1200 computer monitor 58.4 cm (23") 1920 x 1200 pixels Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
itreviews.com
Updated:
2011-07-30 08:25:04
HD TFT display: You can study the specification of the 23-inch Apple Cinema TFT display to your hearts content and come away none the wiser. The figures show that its a High Definition display that supports a resolution of...
0%
tomshardware.co.uk
Updated:
2011-07-30 08:25:04
Due to popular demand following our previous article comparing professional monitors, we decided to handpick a new crop to test. So, against Dell, NEC and LaCie, weve pitted the highly awaited 21" Eizo L997 and two monitors in 16:9 format: the ViewS...
0%
zdnet.co.uk
Updated:
2011-07-30 08:25:04
Apples 23in.Cinema HD Display is low on extras and high on price. Still, one look at this gorgeous LCD, and youll be sold on it.
79%
avguide.com
Updated:
2011-07-30 08:25:04
According to a recent industry report, Apple’s computer sales have grown to the point where they’re in third place, behind industry giants Dell and HP. Moreover, Apple customers tend to be very loyal ones, preferring an all- Apple system, as opposed to...
Bottom line I’m still mystified as to why the Apple refused to work with our reference Blu-ray player, but as a computer monitor, the Cinema HD excels. The accurate colorimetry assures natural color tones, important for critical video, photo and movie editing as w...
0%
about.com
Updated:
2011-07-30 08:25:04
Apple is known for its elegantly designed products, and the 23” Apple Cinema HD Display is no exception. It’s as beautiful on the outside as it is on the inside. The power and brightness controls are tucked out of sight, so they don’t mar the display’s...
Bottom line Apple is known for its elegantly designed products, and the 23” Apple Cinema HD Display is no exception. It’s as beautiful on the outside as it is on the inside. The power and brightness controls are tucked out of sight, so they don’t ma...
80%
about.com/compute
Updated:
2011-07-30 08:25:04
Features of the Apple 23" Cinema DisplayWhile the Apple 23" Cinema Display is certainly a high end product with an MSRP of $1299, it does not have many features. Most obviously lacking from the features list is the lack of adjustment options built into...
80%
Computerpoweruser.com
Updated:
2011-07-30 08:25:04
For years, "gaming LCD" has elicited snickers from enthusiasts. Aesthetically, LCDs are far easier on the eyes than bulky CRTs, but using an LCD for fast-paced shooters couldnt measure up to the responsiveness and image quality of a CRT. Response time...
70%
macnews.com
Updated:
2011-07-30 08:25:04
Apple’s new Cinema Displays (unveiled in June) are wonderful monitors and perfect complements to the company’s pro line of desktop and laptop systems. I’ve used the US$1,999 23-inch Cinema Display with a Power Mac G5 (well, I’ve tr...
90%
Brand Image Product code Product Stock Price from
Apple

Apple Cinema HD Display 30" computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver
(show image)
M9179DS/A Cinema HD Display 30" 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Cinema Display 20 computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver
(show image)
M9177DS/A Cinema Display 20 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Cinema Display 20 computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver
(show image)
M9177B/A Cinema Display 20 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Cinema HD Display 30 computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver
(show image)
M9179B/A Cinema HD Display 30 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple M9179ZM/A computer monitor 76.2 cm (30") 2560 x 1600 pixels Silver
(show image)
M9179ZM/A M9179ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Apple

Apple Cinema Display 20" computer monitor 50.8 cm (20") 1680 x 1050 pixels Silver
(show image)
M9177ZM/A Cinema Display 20" 0.00
(excl. VAT)
0 (incl. VAT)