location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99.J5877.BE1
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DLP 1000 ANSI lumens
  • - 2000:1
  • - Screen size compatibility: 30.5 - 147.3 mm (1.2 - 5.8") Number of colours: 16.78 million colours
Long product name BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP :
The long product name of BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lbs) DLP Zoom Ratio1:1.2 Audible Noise level<32db
More>>>
BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP:
The official description of BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

What makes a projector fit BenQ's Home Theater Series? An elegant shell built around the leading edge of DLP technology, delivering a true cinematic experience. Engineered to be the centerpiece of an integrated home theater, the PE8700 will stun you with its breathtaking video images. Project the brilliance of the BenQ PE8700 into your home.

Short summary description BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP:
This short summary of the BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb, 1000 ANSI lumens, DLP, 2000:1, 30.5 - 147.3 mm (1.2 - 5.8"), 1.4 - 8.4 m, 16.78 million colours

Long summary description BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP:
This is an auto-generated long summary of BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP based on the first three specs of the first five spec groups.

BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb. Projector brightness: 1000 ANSI lumens, Projection technology: DLP, Contrast ratio (typical): 2000:1. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, SECAM. Weight: 6.7 kg. Aspect ratio: 16:9, Light source: 210-watt (2000 hours), Dimensions (WxDxH): 400 x 382 x 130 mm

Projector
Screen size compatibility *
30.5 - 147.3 mm (1.2 - 5.8")
Projection distance
1.4 - 8.4 m
Projector brightness *
1000 ANSI lumens
Projection technology *
DLP
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Horizontal scan range
30 - 70 kHz
Vertical scan range
50 - 100 Hz
Video
Analog signal format system *
NTSC, NTSC 3.58, NTSC 4.43, PAL, SECAM
Multimedia
Number of built-in speakers
2
Weight & dimensions
Weight *
6.7 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
16:9
Light source
210-watt (2000 hours)
Dimensions (WxDxH)
400 x 382 x 130 mm
I/O ports
1 x S-video input - 4 PIN mini-DIN 1 x composite video input - RCA 1 x component video input - RCA x 3 1 x component video / RGB input - BNC x 5 1 x DVI-I input - 29 pin combined DVI 1 x serial RS-232C input - RJ-45
Resolution
640 x 350 pixels
Lens system
F/2.8-3.4
Connectivity technology
Wireless
Brand Image Product code Product Stock Price from
BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024) BenQ W100 data projector 1300 ANSI lumens DLP SXGA (1280x1024)
(show image)
9J.J1S77.B5E W100 0.00
(excl. VAT)
0 (incl. VAT)
BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP BenQ PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb data projector 1000 ANSI lumens DLP
(show image)
99.J5877.B21 PB8700 Brightness 1000 Lumens 1280x720 Resolution Weight 6.7kg(14.8lb 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)