location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Freecom Check ‘Freecom’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Classic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Classic Mobile 3.5" HD 250GB USB-2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
23237
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Freecom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Freecom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 years
Long product name Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive :
The long product name of Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Classic Hard Drive 250GB USB-2
More>>>
Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive:
The official description of Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The most cost-effective Hi-Speed hard drive solution.
It's all about Gigabytes. Programs and data take up more and more storage space. The need for installing an extra harddrive on your PC is more present than ever. Freecom now offers the perfect upgade for your PC: the Classic Hard Drive, a no-nonsense external hard drive. No need to open your PC: just plug the Classic Hard Drive in the USB port (USB 2.0 or 1.1) and you instantly have a substantial increase in storage space. The future is simple!

- Fast, low noise external USB-2 Hard Drive
- The easiest way to add and manage extra storage capacity to your
computer
- Hot swappable, no need to turn off your computer
- No device ID's or terminations to worry about
- High quality, sleek design, only 203 x 117 x 33mm, easy to take
with you
- Two years manufacturers warranty, free helpdesk support
Designed for:
- Data storage; use all your data, like business information and digital
photos, videos, MP3s and all other files directly from the drive
- File sharing; share all your important data between computers
and networks
- Backup; protect all your data against calamity, human errors and
virus infections
- Archiving; archive all your data and lock up drive for extra data
security
- Installations; copy all your software on multiple PCs

Short summary description Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive:
This short summary of the Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive data-sheet is auto-generated and uses the product title and the first six key specs.

Freecom Classic Mobile 3.5" HD 250GB USB-2, 250 GB, 2.0, 7200 RPM

Long summary description Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive:
This is an auto-generated long summary of Freecom Classic Mobile 3.5" HD 250GB USB-2 external hard drive based on the first three specs of the first five spec groups.

Freecom Classic Mobile 3.5" HD 250GB USB-2. HDD capacity: 250 GB. USB version: 2.0. HDD speed: 7200 RPM

Hard drive
HDD capacity *
250 GB
HDD speed *
7200 RPM
Type
HDD
Storage drive average seek time
9 ms
Storage drive buffer size
8 MB
Ports & interfaces
USB connector *
USB
USB version *
2.0
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Weight & dimensions
Width
117 mm
Depth
203 mm
Weight & dimensions
Height
33 mm
Weight *
650 g
Logistics data
Products per pallet
240 pc(s)
Other features
Average latency
4.2 ms
HDD transfer rate
480 Mbit/s
Internal
No
Mac compatibility
No
Mean time between failures (MTBF)
50000 h
Minimum RAM
64 MB
Package dimensions (WxDxH)
210 x 305 x 102 mm
Track to track seek time
0.8 ms
Dimensions (WxDxH)
117 x 203 x 33 mm
Brand Image Product code Product Stock Price from
Freecom Classic SL Hard Drive 320 GB external hard drive Freecom Classic SL Hard Drive 320 GB external hard drive
(show image)
24938 Classic SL Hard Drive 320 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 500 GB external hard drive Black Freecom Classic SL Hard Drive 500 GB external hard drive Black
(show image)
25913 Classic SL Hard Drive 500 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 80 GB external hard drive Black Freecom Classic SL Hard Drive 80 GB external hard drive Black
(show image)
24934 Classic SL Hard Drive 80 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 250 GB external hard drive Black Freecom Classic SL Hard Drive 250 GB external hard drive Black
(show image)
24937 Classic SL Hard Drive 250 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 400GB external hard drive Freecom Classic SL Hard Drive 400GB external hard drive
(show image)
24939 Classic SL Hard Drive 400GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic SL Hard Drive 160 GB external hard drive Black Freecom Classic SL Hard Drive 160 GB external hard drive Black
(show image)
24936 Classic SL Hard Drive 160 GB 0.00
(excl. VAT)
0 (incl. VAT)
Freecom Classic HD 80GB USB 2.0 external hard drive Black Freecom Classic HD 80GB USB 2.0 external hard drive Black
(show image)
22704 Classic HD 80GB USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)