location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5x LA2205wg
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNM274AT05
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 175562
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:10
  • - 5 ms 250 cd/m² 1000:1
  • - 25 W
Long product name HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver :
The long product name of HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

22" Widescreen LCD, 1680 x 1050, 250 cd/m2, 1000:1, VGA, DVI-D & DisplayPort
More>>>
HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver:
The official description of HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Change how you view your work with the newly re-designed, energy-efficient HP Compaq LA2205wg 22-inch Widescreen LCD Monitor, which helps increase productivity and lower costs through advanced user comfort and environmental design.

Features

Work smart, not hard
- Adjust the new slider stand to find a position that is suitable for you, whether you are a child or an adult or are shorter or taller in stature, with adjustable tilt, pivot head rotation, swivel and height adjustments.

Advanced features
- Experience 3000:1 Dynamic Contrast Ratio, sharp resolutions to 1680 x 1050 and enhanced connectivity from VGA and HDCP compliant DVI inputs, DisplayPort and integrated USB.

Environmental design
- The HP Compaq LA2205wg is ENERGY STAR® qualified, has an EPEAT™ rating of Gold, is TCO 5.0 Certified, contains packaging that uses materials with a lower environmental impact and includes a low power panel.

Customize with options
- HP offers a variety of optional products (each sold separately) to help you maximize your monitor investment, including an HP Quick Release, an HP Speaker Bar and an HP USB Graphics Adapter.

Short summary description HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver:
This short summary of the HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP 5x LA2205wg, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Silver

Long summary description HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver:
This is an auto-generated long summary of HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver based on the first three specs of the first five spec groups.

HP 5x LA2205wg. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. VESA mounting. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 07:35:49
Uk has collected 9 expert reviews for HP 5x LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-10-23 07:35:49
Product Code: NM274AT#ABU, NM274AA#ABU The HP Compaq LA2205wg is a relatively straightforward 22in LCD monitor, but its brushed aluminium highlights make it look like a premium product. Its flexible stand, glare-resistant screen and solid performance...
Bottom line It's not perfect, but if you're looking for a basic work monitor the HP Compaq LA2205 will be hard to pass up for its flexible stand alone — as long as you can find it cheaper than the slightly inflated RRP. Ross Catanzariti...
70%
goodgearguide.com.au
Updated:
2011-11-04 17:58:51
HP's Compaq LA2205wg is a relatively straightforward 22in LCD monitor, but its brushed aluminium highlights make it look like a premium product. Its flexible stand, glare-resistant screen and solid performance make it a decent buy.With a brushed aluminium...
Good Attractive design; good build quality; swivelling, tilting and height-adjustable screen; straightforward and easy to use on-screen display; respectable performance...
Bad Distortion on the screen when bezel is pushed; deep-set panel reflects on edge of bezel; no HDMI; below average viewing angles...
Bottom line It's not perfect, but if you're looking for a basic work monitor the HP Compaq LA2205 will be hard to pass up for its flexible stand alone -- as long as you can find it cheaper than the slightly inflated RRP...
75%