location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QT587AA interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QT587AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT587AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111864256 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 10:11:37
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2015
Product end of life date
Bullet Points HP QT587AA interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: PCIe
  • - Output interface: USB 3.2 Gen 1 (3.1 Gen 1)
Warranty: The HP USB 3.0 2x2 Port SuperSpeed PCIe x1 Card has either a one-year limitedor the remainder of theof the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP QT587AA interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) :
The long product name of HP QT587AA interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 4-port SuperSpeed PCIe x1 Card
More>>>
HP QT587AA interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
The official description of HP QT587AA interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- HP USB 3.0 2x2 Port SuperSpeed PCIe x1 Card provides increased data transfer and greater bandwidth to USB devices connected to your computer.
- USB 3.0 interface with up to 5 Gbps data transfer rate – up to 10 times faster than USB 2.0 – and is capable of superior performance to transfer high definition content such as video and media players
- Backwards compatible with any existing USB devices
- Includes 4 USB 3.0 ports – 2 external ports and 2 internal ports; a USB 3.0 to USB 2.x/1.x adapter

Short summary description HP QT587AA interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This short summary of the HP QT587AA interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) data-sheet is auto-generated and uses the product title and the first six key specs.

HP QT587AA, PCIe, USB 3.2 Gen 1 (3.1 Gen 1), 49 g, 5 Gbit/s

Long summary description HP QT587AA interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):
This is an auto-generated long summary of HP QT587AA interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1) based on the first three specs of the first five spec groups.

HP QT587AA. Host interface: PCIe, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Weight: 49 g. Data transfer rate: 5 Gbit/s

Ports & interfaces
Host interface *
PCIe
Output interface *
USB 3.2 Gen 1 (3.1 Gen 1)
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
Internal USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
2
Design
Internal *
Yes
Weight & dimensions
Weight
49 g
Other features
Data transfer rate
5 Gbit/s
Ports quantity
4
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)