location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

C2G 81932 USB graphics adapter 2560 x 1600 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
C2G Check ‘C2G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
81932
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
81932
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0757120819325 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by C2G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:00:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points C2G 81932 USB graphics adapter 2560 x 1600 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Add up to six additional displays for duplicate or extended desktop using USB ports
Warranty: 1 Year
Long product name C2G 81932 USB graphics adapter 2560 x 1600 pixels Black :
The long product name of C2G 81932 USB graphics adapter 2560 x 1600 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.0 to HDMI Audio/Video Adapter Converter - external video adapter - black
More>>>
C2G 81932 USB graphics adapter 2560 x 1600 pixels Black:
The official description of C2G 81932 USB graphics adapter 2560 x 1600 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The USB to HDMI Adapter allows you to duplicate or extend desktop to a computer utilising a USB port and supports high definition video up to a 1080p resolution. The duplicate feature allows a user to show the same images from the primary display on a secondary display, making it the perfect solution when giving a presentation to a large audience using multiple screens. The extended desktop feature allows the user to expand the desktop workspace from the primary display to both the primary and secondary display, allowing different content to be shown on the two monitors, making it an ideal solution for working in multiple applications, comparing data on two different programmes or viewing multiple documents simultaneously. The adapter is designed for compatibility with USB 3.0 ports, which provides up to ten times the bandwidth of USB 2.0, and supports full motion video. This adapter has a low power requirement which, when used with a mobile laptop, will allow the laptop battery to last longer. The software required for operation is included and is easy to install and configure. Once installed, up to six adapters may be connected to the computer allowing multi-display capability.

Short summary description C2G 81932 USB graphics adapter 2560 x 1600 pixels Black:
This short summary of the C2G 81932 USB graphics adapter 2560 x 1600 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

C2G 81932, 2560 x 1600 pixels

Long summary description C2G 81932 USB graphics adapter 2560 x 1600 pixels Black:
This is an auto-generated long summary of C2G 81932 USB graphics adapter 2560 x 1600 pixels Black based on the first three specs of the first five spec groups.

C2G 81932. Maximum resolution: 2560 x 1600 pixels, Certification: RoHS. Product colour: Black, Housing material: Plastic. Width: 84.3 mm, Depth: 55.2 mm, Height: 17.8 mm

Performance
Maximum resolution
2560 x 1600 pixels
Certification
RoHS
Design
Product colour
Black
Housing material
Plastic
Weight & dimensions
Width
84.3 mm
Depth
55.2 mm
Height
17.8 mm
Weight
182 g
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Country Distributor
United Kingdom 1 distributor(s)