location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Dataflex Viewlite monitor arm - rail 422

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dataflex Check ‘Dataflex’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Viewlite monitor arm - rail 422
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
58.422 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0805410584221 show
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Dataflex’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dataflex: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Apr 2023 15:15:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dataflex Viewlite monitor arm - rail 422
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fixed height
  • - Independent depth adjustment
  • - Integrated cable management
  • - Main components made of aluminium
  • - 40% of aluminium content is already recycled
  • - VESA MIS-D 75 x 75/100 x 100 mm compatible
  • - Rotate 360°, tilt +90°/-55°, swivel +90°/-90°
  • - Weight capacity max. 8 kg per monitor
  • - Comes with a rail mount
  • - Fitted with a practical quick-release VESA system
  • - Monitor rotation lock can be enabled
Warranty: 15 years
Long product name Dataflex Viewlite monitor arm - rail 422 :
The long product name of Dataflex Viewlite monitor arm - rail 422. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Viewlite monitor arm - rail 422, silver-white
More>>>
Dataflex Viewlite monitor arm - rail 422:
The official description of Dataflex Viewlite monitor arm - rail 422 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Free up desk space with this monitor arm that mounts onto a slat rail/wall or toolbar. Double extensions let you adjust the monitor's depth independently, making it ideal to span a deep desktop surface. Simply adjust the screw on top to tighten or loosen the clamping mechanism. Cables are easily hidden in the arm's aluminium extensions to create a tidy, professional impression.

Short summary description Dataflex Viewlite monitor arm - rail 422:
This short summary of the Dataflex Viewlite monitor arm - rail 422 data-sheet is auto-generated and uses the product title and the first six key specs.

Dataflex Viewlite monitor arm - rail 422, 75 x 75 mm, 100 x 100 mm, 90 - -55°, -180 - 180°, Aluminium, Silver

Long summary description Dataflex Viewlite monitor arm - rail 422:
This is an auto-generated long summary of Dataflex Viewlite monitor arm - rail 422 based on the first three specs of the first five spec groups.

Dataflex Viewlite monitor arm - rail 422. Maximum weight capacity: 8 kg, Maximum screen size: 61 cm (24"), Minimum VESA mount: 75 x 75 mm, Maximum VESA mount: 100 x 100 mm. Tilt angle range: 90 - -55°, Swivel angle range: -180 - 180°. Product colour: Silver

Mounting
Maximum weight capacity *
8 kg
Maximum screen size *
61 cm (24")
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Mounting type *
Wall
Ergonomics
Tilt angle range
90 - -55°
Ergonomics
Swivel angle range
-180 - 180°
Design
Product colour *
Silver
Housing material
Aluminium
Logistics data
Harmonized System (HS) code
85299097
Other features
Screen size compatibility
24
Brand Image Product code Product Stock Price from
Dataflex Viewlite VESA 200 x 100 mount - option 020 Dataflex Viewlite VESA 200 x 100 mount - option 020
(show image)
58.020 Viewlite VESA 200 x 100 mount - option 020 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)