location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 8500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB793A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420397908 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 64 MB
  • - 11.8 kg
Warranty: 1 year
Long product name HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm :
The long product name of HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet Pro 8500, All-in-One, Thermal Inkjet, Flatbed, ADF, 34ppm/35ppm, 4800x1200dpi, 250-sheet, 64MB, LCD, USB2.0, Ethernet, 55W, 11800g, black/white
More>>>
HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm:
The official description of HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Officejet Pro 8500 All-in-One Printer
Get professional results and save up to 50% on cost per color page compared to lasers[1]. Add these energy-saving HP All-in-Ones to your network and replace multiple office machines. Plus, get vivid long-lasting documents and two-sided printing.

Features:

Save up to 50% per color page vs. lasers
- Print professional color documents for up to 50% less cost per page than lasers with HP Officejet inks;
- Save up to $500 per year on professional color printing costs compared to lasers;
- Print water-resistant documents on plain paper using pigment inks designed for business;
- Save money by replacing only the individual pigment ink cartridge that runs out.

Cut energy use and build your bottom line
- This HP Officejet Pro All-in-One consumes up to 50% less energy than color laser all-in-ones;
- Save money and energy with this efficient ENERGY STAR® qualified all-in-one;
- Reduce energy use by as much as 40% when using this HP All-in-One instead of 4 separate products;
- Reduce paper use and costs by up to 50% with two-sided printing.

All-around top performer
- Speeds equivalent to a laser printer with up to 15 ppm black, 11 ppm color;
- Maximum speeds of 35 ppm black, 34 ppm color;
- Easily share using wired Ethernet or optional wireless 802.11g networking;
- Print up to 500 sheets without reloading thanks to an optional second 250-sheet paper tray.

Short summary description HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm:
This short summary of the HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet Pro 8500, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm:
This is an auto-generated long summary of HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

HP OfficeJet Pro 8500. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 34 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
15 s
Time to first page (colour, normal)
15 s
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Copy speed (colour, normal quality, A4)
34 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
48 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax memory
125 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
99
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
48 locations
Fax delayed sending
Yes
Features
Recommended duty cycle
1250
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper, Transparencies
Paper handling
ISO A-series sizes (A0...A9) *
A4, A5
Non-ISO print media sizes
Executive, Statement
Envelopes sizes
7 3/4, 10, DL
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Media weight (tray 1)
20 - 24 lb
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
CF, Memory Stick (MS), miniSD, MMC, MMCmicro, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB
Design
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
55 W
Power consumption (standby)
5.8 W
Power consumption (off)
0.4 W
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008
Minimum RAM
128 MB
Minimum storage drive space
750 MB
Minimum processor
Intel Pentium II, Celeron
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
59 - 95 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
11.8 kg
Other features
Networking features
Ethernet
Dimensions (WxDxH)
494 x 479 x 299 mm
Power supply type
AC
Standard media sizes
3'' x 5'' 4'' x 6'' 5'' x 7'' 5'' x 8'' 4'' x 10'' 4'' x 11'' 4'' x 12'' 8'' x 10''
Scan file formats
BMP, JPG, PDF, PNG, RTF, TIFF, TXT
Maximum internal memory
0.064 GB
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Networking standards
IEEE 802.3
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:56:40
Uk has collected 37 expert reviews for HP OfficeJet Pro 8500 Inkjet A4 4800 x 1200 DPI 35 ppm and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcauthority.com.au
Updated:
2013-11-13 16:56:39
HP's Officejet Pro 8500 is one of the most fully featured devices in this group - as you'd expect given the $349 price tag - but it also offsets that with incredibly low running costs. With high-yield alternatives available for all four of its ink tank...
Bottom line The HP Officejet Pro 8500 is one of the best office inkjet alternatives for under $350. Being feature packed, small businesses may be tempted to try this over the latest expensive laser printer...
83%
gadgetspeak.com
Updated:
2013-11-13 16:56:40
I have been asked numerous times why the reviews of HP items suddenly stopped. The reason/excuse I was given by their then agency is too far fetched even to print. Now with a new agency I hope to be able to tell you about the current range of printers...
64%
alphr.com
Updated:
2013-11-13 16:56:40
HP's Officejet Pro 8500 an impressively featured device - as you'd expect given the £218 exc VAT price tag - but it also offsets that with incredibly low running costs. With high-yield alternatives available for all four of its ink tanks, each capable...
Bottom line A great scanner, fast printing and low running costs make it a tempting office choice...
83%
techradar.com
Updated:
2013-11-13 16:56:40
del.icio.us reddit! TechBlips Facebook Stumbleupon Newsvine tweet You cant fault it for features. HPs Officejet Pro 8500 lets you fax or email documents directly from the printer, offers Duplex printing and can be connected to a network via Ethernet...
Good Packed with features, Great text printing...
Bad Average photo printing, Expensive...
80%
theregister.co.uk
Updated:
2013-11-13 16:56:40
HP has a difficult game to play. It wants to increase usage of its inkjet printers and all-in-ones by selling them small business, but in doing so it risks hitting the colour laser printer market, in which it’s the major player. The OfficeJet Pro 8500...
Bottom line Most of the claims made for the OfficeJet Pro 8500 stand up. It costs about the same as a colour laser, is surprisingly much cheaper to run, prints quickly – as long as you don’t duplex – and produces good plain paper print. To cap it, i...
85%
goodgearguide.com.au
Updated:
2013-11-13 16:56:40
Designed to compete with colour laser multifunctions on cost and speed, the HP Officejet Pro 8500 Wireless inkjet multifunction offers good quality printing, a comprehensive feature set and versatile connectivity. It is a great choice if you want a low running cost without compromising on quality or features. Resembling an Officejet Pro 8000 with automatic document feeder attached, the Officejet 8500 Wireless has more features than you can poke a stick at. It has USB, Bluetooth, Ethernet and Wi...
Good Bluetooth and Wi-Fi connectivity, automatic duplex, touch-sensitive screen, inexpensive consumables...
Bad Self-cleaning process renders it unusable for one to two minutes, feathered text in documents...
Bottom line The HP Officejet Pro 8500 Wireless inkjet multifunction provides tough competition for cheaper colour lasers, offering cheap consumables and plenty of features to suit the home or small office...
90%
computeractive.co.uk
Updated:
2013-11-13 16:56:40
Laser printers are traditionally seen as offering better value than inkjets when printing office documents.HP’s Officejet Pro 8500 challenges this assumption, claiming to print at up to half the cost of a laser.It’s certainly not quick to set up. Once...
Good Low running costs; wireless; good quality prints...
Bad Can’t match speed of lasers; high initial outlay...
Bottom line A good alternative to laser printers for the home office...
80%
itreviews.com
Updated:
2013-11-13 16:56:40
With low running costs, the OfficeJet Pro 8500 is worth considering as an alternative to a laser in the home office environment. The price is fairly high but you get a host of features including a fax, scanner, copier and built in wired and wireless n...
0%
techadvisor.co.uk
Updated:
2013-11-13 16:56:40
Product Code: CB022A#BEV The HP Officejet Pro 8500 is the latest inkjet to try and topple the laser printer from its sturdy perches. And, in some respects, it actually succeeds. Inkjets arent known for their low running costs, but the HP Officejet...
Bottom line As an all-round inkjet, the HP Officejet Pro 8500 works very well. Its low running costs will make it far cheaper than other inkjets - even lasers will find it hard to keep toner costs this low. We just wish it had produced cleaner colour prints on th...
70%
itpro.co.uk
Updated:
2013-11-13 16:56:40
HP wants to sell this machine as an alternative to a small business, colour laser multifunction. Its as easy to use, needs no more maintenance and gives comparable print quality. If you print photos as part of your workload, it gives better print qual...
67%
trustedreviews.com
Updated:
2013-11-13 16:56:40
HP is trying to persuade everybody that a good solid office inkjet printer is a better bet than a flimsy little colour laser. Its latest offering is the Officejet Pro 8500 Wireless, which is a big, robust machine, but with some of the downsides of a laser...
70%
expertreviews.co.uk
Updated:
2013-11-13 16:56:40
HPs Officejet Pro 8500 Wireless is far more expensive than the other inkjets here, but its designed to compete with colour laser MFPs. It has a comprehensive web interface, automatic duplexer, 10/100 Ethernet, 802.11b/g wireless, a 250-sheet paper...
100%
Zdnet.com.au
Updated:
2015-06-25 06:53:44
The HP Officejet Pro 8500 wireless all-in-one inkjet printer is a near-perfect solution for small businesses and home offices hunting for a device that can print, scan, fax and copy in record time, all with high-quality results. This printer sets the b...
Good Autoduplexer, Automatic document feeder, Easy to use 3.4inch LCD touchscreen, Painless 802.11b/g wireless setup, Industryleading print speeds, Excellent quality prints...
Bad Lacks autodial fax buttons, Bluetooth and a dualpaper input tray...
Bottom line The HP Officejet Pro 8500 wireless makes a convincing inkjet argument for offices with a high volume of prints. With a function touchscreen, multiple networking options and an astoundingly fast print speed, it makes perfect sense to give this workhors...
88%
asiaone.com
Updated:
2013-11-13 16:56:40
IN THESE tough times, Hewlett-Packards new range of all-in-one (AIO) inkjet printers helps small business owners save more than just dollars and cents - they help protect the environment too.The new HP Officejet Pro 8500 AIO printer gives quality prin...
Bottom line A good option for small businesses who may not have the budget for an expensive multi-function laser printer...
0%
pcworld.com_techhive.com
Updated:
2013-11-13 16:56:40
HPs OfficeJet Pro 8500 Wireless All-in-One is a color inkjet multifunction printer built to take anything that a small office can throw at it. Granted, its expensive, but if you do high-volume printing, consider buying it for the low consumables cost...
Good Fast print and copy speeds, Lowcost inks; lots of features...
Bad Very expensive purchase price, Slow scan speeds...
80%
pcmag.com
Updated:
2013-11-13 16:56:40
As one of the few inkjet all-in-ones (AIOs) aimed squarely at the small office, the HP Officejet Pro 8500 Wireless All-in-One ($399.99 direct) stands apart from most inkjets. In fact, its combination of speed and office-centric features makes it les...
Good Extraordinarily fast for business applications. High-quality graphics and photos. Low cost per page.
Bad Relatively slow for photos. Text quality merely par for an inkjet.
Bottom line If youre thinking of moving up to a color laser all-in-one (AIO), be sure to check out the HP Officejet Pro 8500 Wireless All-in-One as well...
80%
pcworld.in
Updated:
2013-11-13 16:56:40
Inkjets aren't known for their low running costs, but the HP Officejet Pro 8500's highest-capacity cartridges are bursting with ink. In fact, it destroys every other inkjet we've seen on running costs. And with black cartridges capable of turning out a...
Good Fast printing speed, Low running cost...
Bad Average print quality...
Bottom line As an all-round inkjet the HP Officejet Pro 8500 works very well. Its low running costs will make it far cheaper than other inkjets - even lasers will find it hard to keep toner costs this low. We just wish it had produced cleaner color prints on the...
77%
v3.co.uk
Updated:
2013-11-13 16:56:40
Laser printers are traditionally seen as offering better value than inkjets when printing office documents.HP’s Officejet Pro 8500 challenges this assumption, claiming to print at up to half the cost of a laser...
Good Low running costs; wireless; good quality prints...
Bad Can’t match speed of lasers; high initial outlay...
Bottom line A good alternative to laser printers for the home office...
80%
techworld.com
Updated:
2013-11-13 16:56:40
Inkjets aren't known for their low running costs, but the HP Officejet Pro 8500's highest-capacity cartridges are bursting with ink. In fact, it destroys every other inkjet we've seen on running costs. And with black cartridges capable of turning out...
Bottom line As an all-round inkjet, the HP Officejet Pro 8500 works very well. Its low running costs will make it far cheaper than other inkjets - even lasers will find it hard to keep toner costs this low. We just wish it had produced cleaner colour prints on th...
0%
computershopper.com
Updated:
2013-11-13 16:56:40
Once you get over the sticker shock, Hewlett Packard’s $399.99 OfficeJet Pro 8500 multifunction printer may seem like a good deal. In addition to providing good print and excellent scanning quality, moderate speed, and trouble-free operatio...
Good Easy to use; Wi-Fi, Ethernet, and USB connectivity; automatic duplexing; inexpensive ownership costs; excellent touch-screen control panel...
Bad Pricey; tedious setup and installation procedure; bright but inaccurate color reproduction; boxy, stodgy design...
Bottom line This all-in-one offers trouble-free operation, excellent ease of use, and low media cost for small workgroups...
85%
etechreviews.com
Updated:
2015-06-25 06:53:44
Sum and Substance:Thumbs Up:Gorgeous looks, 3.5 inch LCD touch screen display, wireless connectivity, great quality prints and good speed.Thumbs Down:No auto dial buttons for fax, no Bluetooth, dual paper tray for input.Inside the Trunk:Software Includ...
0%
infoworld.com
Updated:
2015-06-25 06:53:44
The icing on the OfficeJet Pro 8500 Wireless All-in-One's substantial cake is its incredibly low ink pricing. The machine ships with a 1000-page black cartridge priced at $26 (2.6 cents per page), and three 900-page cyan, magenta, and yellow cartridges for $20 (2.2 cents per color per page). A page printed with all four colors would...
0%
wi-fiplanet.com
Updated:
2015-06-25 06:53:44
The HP OfficeJet Pro Wireless All-in-One is the company’s top-of-the-line business-oriented inkjet printer. Originally priced at $399, HP is currently offering the unit for just $299.99 (after rebate), which buys you just about every feature you’d like...
0%