location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST2000DM001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST2000DM001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490026003 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 259144
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 15:35:42
The date of the most recent change of this product data-sheet in Icecat.
Seagate ST2000DM001 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 TB 3.5" 7200 RPM Serial ATA III
  • - PC HDD
  • - Storage drive buffer size: 64 MB
  • - 6 Gbit/s
  • - 626 g
Long product name Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III :
The long product name of Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2TB, SATA 6Gbps, 512E, 3.5", 7200RPM, 64MB cache
More>>>
Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III:
The official description of Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Seagate® Desktop HDD is the one hard drive for all your desktop applications. One drive for every need, supported by 30 years of trusted performance, reliability and simplicity.

- HDDs that bring your costs down and crank your storage up
- No-hassle transition to 3TB and 4TB drives
- Seagate AcuTrac™ technology maximizes HDD storage densities

Seagate Desktop HDD: get what you want.

Count on Seagate to deliver the storage innovations that bring your costs down and crank your storage up.

- Industry’s first 1TB-per-disk hard drive technology
- OptiCache™ technology exploits big 64MB cache sizes and improves microprocessor capabilities
- Seagate OptiCache™ technology improves performance by up to 45% over the previous generation
- SATA 6Gb/s technology maximizes performance
- Seagate AcuTrac™ technology enables reliable read/write performance even in high-touch operating environments
- Free DiscWizard™ software enables capacities beyond 2TB on legacy PC BIOS and Windows XP-based systems

Your no-hassle transition beyond 2TB.

Are you worried about moving beyond 2TB? You don't have to. The Seagate DiscWizard™ utility makes this transition a snap:

- Free software enables Windows machines to utilize drives beyond 2TB

Maximize hard drive storage densities.

Seagate Desktop HDD, 1TB-per-disk technology incorporates 340,000 unique tracks in the width of a single inch. This incredible storage density drives new capacity possibilities and lowers your total storage costs.

Seagate AcuTrac™ technology enables storage densities with accurate reading and writing to nano-sized tracks that are only 75 nanometers wide! That’s about 1/500th the size of the period at the end of this sentence.

Short summary description Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III:
This short summary of the Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD ST2000DM001, 2 TB, 7200 RPM, 64 MB, 3.5", Serial ATA III

Long summary description Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III:
This is an auto-generated long summary of Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III based on the first three specs of the first five spec groups.

Seagate Desktop HDD ST2000DM001. HDD capacity: 2 TB, HDD speed: 7200 RPM, Storage drive buffer size: 64 MB, HDD size: 3.5", Interface: Serial ATA III

Source Testseek summary Average rating
Reviews
Updated:
2013-11-21 00:10:58
Uk has collected 50 expert reviews for Seagate Desktop HDD ST2000DM001 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
uk.hardware.info
Updated:
2013-11-21 00:10:57
At the start of 2012 Seagate launched a new series of 3.5-inch hard drives, called the Barracuda 7200.14. These are interesting because they have 1 TB platters, which is a new milestone. The high data-density has two advantages, more MB per square centi...
Bottom line The performance of the Barracuda 7200.14 is simply outstanding. It belongs to the fastest 7200rpm hard drives that are currently available. Not only that, the disk is also more affordable than the high-end 7200rpm 2TB drives from other brands. In a fut...
0%
uk.hardware.info
Updated:
2018-04-13 14:39:52
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
storagereview.com
Updated:
2013-11-21 00:10:57
This past spring Seagate started shipping the 3TB Barracuda XT (review) which was a pretty solid offering. Seagate quickly followed up that release with an announcement that a new 3TB Barracuda would feature three 1TB platters instead of the five 600GB pl...
Bottom line Seagate has largely done well with the 1TB platter iteration of the 3TB Barracuda. While not an immediate jump forward in overall hard drive capacity, this is still a significant proof point in the marketplace and Seagate should be commended for getti...
0%
technlologyx.com
Updated:
2015-03-27 11:32:59
Seagate is one of the oldest producers of HDD storage solutions in the industry, having started out in 1978 before becoming publicly traded in 1981. Seagate has certainly made its contributions to the consolidations taking place in the storage industry in...
Bottom line Seagate's ST3000DM001 3TB HDD is a solid-performing large-capacity storage product. It has not been long ago at all that 7200rpm HDDs could barely attain 100MB/s sequential reads/writes. Today we are seeing nearly double that, as the ST3000DM001 has demo...
86%
technologyx.com
Updated:
2016-04-06 15:55:07
Seagate is one of the oldest producers of HDD storage solutions in the industry, having started out in 1978 before becoming publicly traded in 1981. Seagate has certainly made its contributions to the consolidations taking place in the storage industry in...
Bottom line Seagate's ST3000DM001 3TB HDD is a solid-performing large-capacity storage product. It has not been long ago at all that 7200rpm HDDs could barely attain 100MB/s sequential reads/writes. Today we are seeing nearly double that, as the ST3000DM001 has demo...
86%
phoronix.com
Updated:
2016-04-06 15:55:07
The Seagate ST2000DM001 is a two terabyte Serial ATA 3.0 hard drive that retails for less than $90 USD and is the subject of this weekend's benchmarks at Phoronix.I've already been running one of these ST2000DM001 drives in a local server within my office...
0%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD 4TB SATA III 3.5" internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD 4TB SATA III 3.5" internal hard drive 5900 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD4000400 4TB SATA III 3.5" 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD STBD3000200 internal hard drive 3 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD3000200 STBD3000200 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III Seagate Desktop HDD STBD2000201 internal hard drive 2 TB 7200 RPM 64 MB 3.5" Serial ATA III
(show image)
STBD2000201 STBD2000201 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)