Buffalo logo

Buffalo 16TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 HDD Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199678
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo 16TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 HDD Black:

Buffalo 16TB LinkStation Pro Quad, NAS, Mini Tower, Marvell, 88F6282, 16 TB, HDD

Long summary description Buffalo 16TB LinkStation Pro Quad NAS Mini Tower Marvell 88F6282 HDD Black:

Buffalo 16TB LinkStation Pro Quad. Type: NAS. Chassis type: Mini Tower. Processor family: Marvell, Processor model: 88F6282, Processor frequency: 1.6 GHz. Total installed storage capacity: 16 TB, Installed storage drive type: HDD

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.