location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Seagate Check ‘Seagate’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Desktop HDD
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ST1000DM003
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST1000DM003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7636490025914 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Seagate’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Seagate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 374695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:34:35
The date of the most recent change of this product data-sheet in Icecat.
Seagate ST1000DM003 user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 Years
Long product name Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III :
The long product name of Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1TB, SATAIII, 6Gbps, 7200RPM, 3.5"
More>>>
Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III:
The official description of Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Power of One

- Seagate brings over 30 years of trusted performance and reliability to the Seagate® Desktop HDDs—now available in capacities up to 8 TB
- Increase your capacity and drive down costs with up to 1.33TB-per-disk hard drive technology
- SATA 6Gb/s interface optimises burst performance.
- Seagate AcuTrac™ servo technology delivers dependable performance
- Free DiscWizard™ software enables high capacities on legacy PC BIOS systems
- Seagate Secure™ models provide hardware-based data security and deliver an Instant Secure Erase feature for safe, fast and easy drive retirement
- Seagate Secure models meet the NIST 800-88 media sanitization specification and also support the Trusted Computer Group (TCG) Opal standard

Best-Fit Applications

- Desktop or all-in-one PCs
- Home servers
- Entry-level direct-attached storage devices (DAS)

Short summary description Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III:
This short summary of the Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III data-sheet is auto-generated and uses the product title and the first six key specs.

Seagate Desktop HDD ST1000DM003, 3.5", 1 TB, 7200 RPM

Long summary description Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III:
This is an auto-generated long summary of Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III based on the first three specs of the first five spec groups.

Seagate Desktop HDD ST1000DM003. HDD size: 3.5", HDD capacity: 1 TB, HDD speed: 7200 RPM

Amazing Versatility
Amazing Versatility

-

Incredible Speed
Incredible Speed

-

Trusted Dependability
Trusted Dependability

-

Compare Products
Compare Products

-

Features
HDD size *
3.5"
HDD capacity *
1 TB
HDD speed *
7200 RPM
Interface *
Serial ATA III
Type *
HDD
Storage drive buffer size
64 MB
HDD interface transfer rate
6 Gbit/s
HDD sustained transfer rate
210 MiB/s
HDD number of heads
2
HDD number of cylinders
1
Bytes per sector
512
Power
Power consumption (typical)
5.3 W
Power consumption (idle)
4.6 W
Operating voltage
5 / 12 V
Start-up current
2 A
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Storage temperature (T-T)
-40 - 70 °C
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Width
101.6 mm
Height
20 mm
Depth
147 mm
Weight
400 g
Packaging data
Storage drive adapter included
No
Quantity
1
Logistics data
Harmonized System (HS) code
84717050
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 06:52:33
Uk has collected 13 expert reviews for Seagate Desktop HDD ST1000DM003 internal hard drive 3.5" 1 TB Serial ATA III but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-01-01 06:52:33
Most of our avid readers of course have at least one SSD in their desktop and laptop, but for large volume storage you're still relegated to conventional hard disks. It's almost become a negative connotation - 'conventional' - and it really doesn't do t...
0%
uk.hardware.info
Updated:
2015-01-01 06:52:33
SSDs are of course the hippest and fastest form of storage, but if you want lots of storage capacity without breaking the bank, you're still relegated to the familiar realm of the hard disk. There's still some choice out there in this category, and pric...
0%
uk.hardware.info
Updated:
2015-06-21 08:40:27
Now that the prices of SSDs have dropped to well below 50 cents per GB, we expect that only few Hardware.Info readers will still want to use a conventional hard drive as their primary storage device. We still can't quite live without them, however, beca...
0%
liveatpc.com
Updated:
2016-12-29 06:12:32
A simple test with Crystal DiskMark concludes with an average sequential reading speed of 167.6Mbps and an average sequential writing speed of 165.5Mbps, making this gem a worthy storage selection for all-in-one PCs, desktop RAID implementations, Direct A...
0%
uk.hardware.info
Updated:
2018-04-13 14:39:02
For storage of lots of data, a hard drive is the best option for the time being, especially now that SSD prices are rising rather than falling. Luckily there is still enough innovation in the hard disk field. Time for a new comparative test with no less t...
Bottom line Despite the fact that there are only three hard disk drive manufacturers left, you have a lot to choose from when you're looking for a new drive. It is not just about prices either. Though SSDs have outperformed hard drives for a long time now, there are...
0%
Brand Image Product code Product Stock Price from
Seagate Desktop HDD ST1000DM003 3.5" 1 TB Serial ATA III Seagate Desktop HDD ST1000DM003 3.5" 1 TB Serial ATA III
(show image)
ST1000DM003-RFB ST1000DM003 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda ST3000DM009 internal hard drive 3.5" 3 TB Serial ATA III Seagate Barracuda ST3000DM009 internal hard drive 3.5" 3 TB Serial ATA III
(show image)
ST3000DM009 ST3000DM009 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III Seagate Barracuda ST500DM009 internal hard drive 3.5" 500 GB Serial ATA III
(show image)
ST500DM009 ST500DM009 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda ST3000DM008 internal hard drive 3.5" 3 TB Serial ATA III Seagate Barracuda ST3000DM008 internal hard drive 3.5" 3 TB Serial ATA III
(show image)
ST3000DM008 ST3000DM008 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda ST2000DM006 internal hard drive 3.5" 2 TB Serial ATA III Seagate Barracuda ST2000DM006 internal hard drive 3.5" 2 TB Serial ATA III
(show image)
ST2000DM006 ST2000DM006 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Barracuda ST10000DM0004 internal hard drive 3.5" 10 TB Serial ATA III Seagate Barracuda ST10000DM0004 internal hard drive 3.5" 10 TB Serial ATA III
(show image)
ST10000DM0004 ST10000DM0004 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III Seagate Momentus ST4000LM016 internal hard drive 2.5" 4 TB Serial ATA III
(show image)
ST4000LM016 ST4000LM016 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 3TB 2.5" Serial ATA III Seagate Momentus 3TB 2.5" Serial ATA III
(show image)
ST3000LM016 3TB 0.00
(excl. VAT)
0 (incl. VAT)
Seagate ST2000LM007 internal hard drive 2 TB Serial ATA Seagate ST2000LM007 internal hard drive 2 TB Serial ATA
(show image)
ST2000LM007 ST2000LM007 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB Seagate Mobile HDD ST1000LM035 internal hard drive 1 TB
(show image)
ST1000LM035 ST1000LM035 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)