location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Airfryer Accessory HD9959/00 Grill Kit XXL

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Airfryer Accessory HD9959/00 Grill Kit XXL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9959/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389025402
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Sep 2024 20:24:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Airfryer Accessory HD9959/00 Grill Kit XXL
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grill plate accessory
  • - Easy cleaning and storage
  • - 6 Skewers
  • - Daily inspiration for recipes
  • - Double-layer cooking
Long product name Philips Airfryer Accessory HD9959/00 Grill Kit XXL :
The long product name of Philips Airfryer Accessory HD9959/00 Grill Kit XXL. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Airfryer Accessory Grill Kit XXL
More>>>
Philips Airfryer Accessory HD9959/00 Grill Kit XXL:
The official description of Philips Airfryer Accessory HD9959/00 Grill Kit XXL as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accessories to master airfryer grilling


Grill kit xxl
With this special Philips Airfryer Grill Kit, you can make all of your favourite grilling recipes. Master how to grill delicious meat and vegetables in an easy, quick and healthy way.

Short summary description Philips Airfryer Accessory HD9959/00 Grill Kit XXL:
This short summary of the Philips Airfryer Accessory HD9959/00 Grill Kit XXL data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Airfryer Accessory HD9959/00 Grill Kit XXL, Grill bottom & skewers, Philips, HD9285, HD963X, HD965X, HD975X, HD976X, HD986X, HD987X, Black, Metal, Metal

Long summary description Philips Airfryer Accessory HD9959/00 Grill Kit XXL:
This is an auto-generated long summary of Philips Airfryer Accessory HD9959/00 Grill Kit XXL based on the first three specs of the first five spec groups.

Philips Airfryer Accessory HD9959/00 Grill Kit XXL. Type: Grill bottom & skewers, Brand compatibility: Philips, Compatibility: HD9285, HD963X, HD965X, HD975X, HD976X, HD986X, HD987X. Width: 215 mm, Depth: 215 mm, Height: 80 mm

Grill plate accessory
Grill plate accessory

Get perfectly grilled fish, meat and vegetables thanks to the grill plate and its unique pierced surface with typical ridges.

Easy cleaning and storage
Easy cleaning and storage

You can safely put the Airfryer grilling plate and skewers in your dishwasher, making them even easier to re-use!

6 skewers to make special grilled recipes
6 skewers to make special grilled recipes

Use these skewers to make vegetable or meat shashliks.

Daily inspiration for new recipes
Daily inspiration for new recipes

Endless inspiration with Philips NutriU recipes from our expert chefs and millions of users to expand your cooking repertoire. The more you use NutriU, the more personalised recommendations you get.*

Double-layer cooking
Double-layer cooking

The grill accessory can be used as a double layer to increase the cookig capacity. Simply put your favourite foods like burger patties, vegetables, chicken drumsticks, and more above and below the grill plate to maximise your Airfryer's cooking space.

Features
Brand compatibility *
Philips
Type *
Grill bottom & skewers
Compatibility *
HD9285, HD963X, HD965X, HD975X, HD976X, HD986X, HD987X
Product colour *
Black
Material
Metal
Features
Number of skewers
6
Skewer material
Metal
Weight & dimensions
Width
215 mm
Depth
215 mm
Height
80 mm
Weight
300 g
Country Distributor
Italia 1 distributor(s)
Disclaimer Philips Airfryer Accessory HD9959/00 Grill Kit XXL:
Disclaimer

Visit www.Philips.com/NutriU to see if NutriU is available in your country.