Philips logo

Philips 5000 series HD9285/96R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6354
Info modified on:
02 Oct 2024, 20:30:15
Short summary description Philips 5000 series HD9285/96R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Black:

Philips 5000 series HD9285/96R1, Hot air fryer, 7.2 L, 1.4 kg, Rapid Air, 6 person(s), China

Long summary description Philips 5000 series HD9285/96R1 fryer Single 7.2 L Stand-alone 2000 W Hot air fryer Black:

Philips 5000 series HD9285/96R1. Product type: Hot air fryer, Capacity: 7.2 L, Fryer food capacity: 1.4 kg. Construction type: Single, Product colour: Black, Control type: Touch. Power: 2000 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 410 mm, Depth: 300 mm, Height: 330 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.