location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vileda 141687 all-purpose cleaner 750 ml

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vileda Check ‘Vileda’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
141687
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
141687 show
Show alternative article codes used in the online market place
Category:
Fluids used for domestic and office cleaning.
All-Purpose Cleaners Check ‘Vileda’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vileda: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 05:39:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Vileda 141687 all-purpose cleaner 750 ml :
The long product name of Vileda 141687 all-purpose cleaner 750 ml. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1-2 Spray Cleaner, 750 ml
More>>>
Short summary description Vileda 141687 all-purpose cleaner 750 ml:
This short summary of the Vileda 141687 all-purpose cleaner 750 ml data-sheet is auto-generated and uses the product title and the first six key specs.

Vileda 141687, 750 ml

Long summary description Vileda 141687 all-purpose cleaner 750 ml:
This is an auto-generated long summary of Vileda 141687 all-purpose cleaner 750 ml based on the first three specs of the first five spec groups.

Vileda 141687. Product colour: Multicolour. Volume: 750 ml

Brand Image Product code Product Stock Price from
Vileda

Vileda Magical 500 ml Pump spray
(show image)
144291 Magical