location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Vileda Magical 500 ml Pump spray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vileda Check ‘Vileda’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Magical
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
144291
Category:
Fluids used for domestic and office cleaning.
All-Purpose Cleaners Check ‘Vileda’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vileda: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 May 2018 13:40:18
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Vileda Magical 500 ml Pump spray:
This short summary of the Vileda Magical 500 ml Pump spray data-sheet is auto-generated and uses the product title and the first six key specs.

Vileda Magical, 500 ml, Pump spray

Long summary description Vileda Magical 500 ml Pump spray:
This is an auto-generated long summary of Vileda Magical 500 ml Pump spray based on the first three specs of the first five spec groups.

Vileda Magical. Substance: Pump spray. Volume: 500 ml, Width: 310 mm, Depth: 310 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Vileda

Vileda 141687 all-purpose cleaner 750 ml
(show image)
141687 141687