location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive optical disc drive Internal DVD±RW Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LZ835AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111707218 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:09
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2014
Product end of life date
Bullet Points HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive optical disc drive Internal DVD±RW Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop DVD±RW
  • - Internal
  • - Black
Warranty: Each HP Storage Solution carries a one-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forums. NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive optical disc drive Internal DVD±RW Black :
The long product name of HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive optical disc drive Internal DVD±RW Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive
More>>>
HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive optical disc drive Internal DVD±RW Black:
The official description of HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive optical disc drive Internal DVD±RW Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

User removable, drawer-load data storage devices that can write to CD-R, CD-RW, DVD+R, DVD-R, DVD+RW, and DVD-RW media and can read from any industry-standard CD and DVD mediaUp to 4.7 GB of data

- Write to or access large files, media or music from CDs or DVDs
- Up to 4.7 GB of data storage capacity (up to 8.5 GB double layer)
- Lightweight, compact design stores easily into a carrying case or backpack

Short summary description HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive optical disc drive Internal DVD±RW Black:
This short summary of the HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive optical disc drive Internal DVD±RW Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive, Black, Laptop, DVD±RW, 146 mm, 128 mm, 9.5 mm

Long summary description HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive optical disc drive Internal DVD±RW Black:
This is an auto-generated long summary of HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive optical disc drive Internal DVD±RW Black based on the first three specs of the first five spec groups.

HP 2011 BNB Notebook Upgrade Bay DL DVD+/-RW Drive. Product colour: Black. Purpose: Laptop, Optical drive type: DVD±RW. Width: 146 mm, Depth: 128 mm, Height: 9.5 mm. Total storage capacity: 4.7 GB

Design
Internal *
Yes
Product colour
Black
Performance
Purpose *
Laptop
Optical drive type *
DVD±RW
Weight & dimensions
Width
146 mm
Depth
128 mm
Height
9.5 mm
Other features
Total storage capacity
4.7 GB
Logistics data
Harmonized System (HS) code
84717030
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)