location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F0V55EA#ABB
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 10:04:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Mobile workstation Clamshell Black
  • - Intel® Core™ i7 i7-4700MQ 2.4 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 2 x 4 GB
  • - 750 GB HDD Blu-Ray DVD Combo
  • - NVIDIA® Quadro® K3100M 4 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-Ion (Li-Ion) 75 Wh 200 W
  • - Windows 7 Professional 64-bit
Warranty: 3-year limitedfor carry-in service (pick-up and return service in selected countries) (upgrades available, sold separately), 3-yearon HP Long Life Battery (available only with the 3-year limited platform
Long product name HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black :
The long product name of HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP ZBook 17 Mobile Workstation
More>>>
HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black:
The official description of HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Creativity knows no limits. Showcase your best work in the office or on the go. With the new HP ZBook 17 workstation, take advantage of HP’s most powerful processing and graphics, consistent color throughout your workflow, simple scalability, and the blazing-fast connectivity your team needs to perform and collaborate at the speed of creativity.

Innovative, sleek design.

• Proudly display your work on a large, 43,9 cm (17.3") diagonal screen housed in the durable chassis of the new HP ZBook 17. The new innovative design projects a professional image and remains easy enough to carry where work takes you.


Power to perform.

• With Thunderbolt™,1 professional NVIDIA Quadro 3D Graphics, and optional Quad Core CPUs,2 3 the new HP ZBook 17 takes power to a new standard.


Confidence in colors.

• Maintain accurate, predictable colors that are consistent across your entire digital workflow. What you see on your display is true to the finished product, thanks to the optional HP DreamColor display.2


Workstation reliability.

• During the HP Total Test Process, mobile workstations experience 115,000 hours of performance trials, and with ISV-certifications, the HP ZBook 17 is reliable and ready for business.


1 Thunderbolt is new technology. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine whether your device is Thunderbolt Certified for Windows, see https://thunderbolttechnology.net/products.

2 Sold separately or as an optional feature.

3 Maximum memory capacities assume Windows 64-bit operating systems or Linux. With Windows 32-bit operating systems, memory above 3 GB may not all be available due to system resource requirements.

Short summary description HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black:
This short summary of the HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook 17, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 750 GB

Long summary description HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black:
This is an auto-generated long summary of HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black based on the first three specs of the first five spec groups.

HP ZBook 17. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Operating system installed: Windows 7 Professional. Product colour: Black

Design
Product type *
Mobile workstation
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display number of colours
16.78 million colours
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4700MQ
Processor cores
4
Processor threads
8
Processor boost frequency
3.4 GHz
Processor frequency *
2.4 GHz
Processor cache
6 MB
Processor cache type
Smart Cache
Processor socket
PGA946
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Mobile series
Processor codename
Haswell
Bus type
DMI2
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
47 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 4 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
32 GB
Storage
Total storage capacity *
750 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
750 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
Blu-Ray DVD Combo
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® K3100M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card memory
1.7 GB
On-board graphics card base frequency
400 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
1.74 GB
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x416
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio system
DTS Studio Sound HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution
1280 x 720 pixels
Network
Wi-Fi
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.0
WWAN
Not installed
Data network
Not supported
4G WiMAX
No
4G LTE
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
Thunderbolt technology
Yes
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Thunderbolt ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Headphone connectivity
3.5 mm
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel® QM87
Keyboard
Pointing device
Touchpad
Numeric keypad *
Yes
Keyboard
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
No
Intel® Matrix Storage Technology (Intel® MST)
No
Intel® High Definition Audio (Intel® HD Audio)
No
Intel® Active Management Technology (Intel® AMT)
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
No
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel TSX-NI
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 32 x 1.6 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR15H
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
75117
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
8
Battery capacity *
75 Wh
Power
AC adapter power
200 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
5.27 A
AC adapter output voltage
19 V
Power auto-sensing
Yes
Security
Cable lock slot
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
10 - 90%
Operating altitude
0 - 3050 m
Non-operating altitude
0 - 4570 m
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
416 mm
Depth
272 mm
Height
34 mm
Weight *
3.48 kg
Packaging content
Manual
Yes
Quick start guide
Yes
Warranty card
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
LightScribe
No
Disc types supported
BD, CD, DVD
3D
No
Maximum internal memory (64-bit)
32 GB
TV tuner integrated
No
64-bit computing
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-12-07 07:59:51
Uk has collected 28 expert reviews for HP ZBook 17 Intel® Core™ i7 i7-4700MQ Mobile workstation 43.9 cm (17.3") Full HD 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® Quadro® K3100M Windows 7 Professional Black and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
theregister.co.uk
Updated:
2014-12-07 07:59:51
I don't know which is going to kick in first: pins and needles or deep vein thrombosis. One thing I do know is that having a mobile workstation on your lap makes its presence felt in no time at all. As I sit here typing on HP's ZBook 17, I'm reminded of...
Bottom line HP isn't the only company to bandy around the "mobile workstation" moniker; Dell has offerings under this banner too. However, the ZBook 17 really weighs in – in every sense of the phrase – as a serious hulk of hardware with supporting accessories to max...
0%
crn.com.au
Updated:
2014-12-07 07:59:51
HP's ZBook range of mobile workstations has finally landed. The ZBook 17, the biggest model in the line-up, partners a 17.3in display with a burly, upgradeable chassis, a truckload of connectivity and high-end hardware.The ZBook 17 is an absolute giant. M...
0%
alphr.com
Updated:
2014-12-07 07:59:51
We've been waiting eagerly to get a closer look at HP's ZBook range of mobile workstations, and the first has finally arrived in the PC Pro labs – the range-topping HP ZBook 17. The biggest model in the line-up, the ZBook 17 partners a 17.3in display with...
Bottom line HP's mobile workstation is powerful, well equipped and the optional DreamColor display is stupendous – but so is the price...
83%
techradar.com
Updated:
2014-12-10 03:20:47
HP's ZBook family of high-end mobile workstations provide desktop-like performance in a business laptop. The ZBook 17 is the largest model in the range, and can accommodate more powerful components than the smaller variants. It comes with an Intel Core i7...
Good Powerful CPU and GPU combination, Lots of storage, memory and expansion options, High quality colour, accurate display...
Bad Large and hefty, Expensive, Audio support is somewhat lacking...
Bottom line The ZBook 17 is one of the most powerful mobile workstations on the planet, and it will be unfazed by any software you throw at it. Expect it to chew through video encoding jobs, render scenes as quickly as a desktop workstation, and perform any number c...
80%
techradar.com/au/
Updated:
2014-12-10 03:20:47
HP's ZBook family of high-end mobile workstations provide desktop-like performance in a business laptop. The ZBook 17 is the largest model in the range, and can accommodate more powerful components than the smaller variants. It comes with an Intel Core i7...
Good Powerful CPU and GPU combination, Lots of storage, memory and expansion options, High quality colouraccurate display...
Bad Large and hefty, Expensive, Audio support is somewhat lacking...
Bottom line We liked The ZBook 17's high-end performance is its most obvious positive feature. This is a laptop that's faster than many desktops. The flexible storage options are also a great thing to have. You can stuff two hard disks inside this machine and still h...
80%
apcmag.com
Updated:
2015-04-05 03:32:25
While performance is paramount, HP's workstation line-up is also claimed to have better reliability, with carefully tested parts backed by a three year warranty.For best effect you'll obviously need to couple your workstation with a professional display...
70%
alphr.com
Updated:
2015-08-05 05:53:48
From low-cost Chromebooks to high-end hybrids, and the explosion of diverse, different-shaped Windows devices, there's a dizzying amount of choice out there for anyone looking to replace their laptop with something new. Fear not, though. We've reviewed th...
80%
notebookreview.com
Updated:
2014-12-07 07:59:51
While HP has changed the name of its mobile workstation notebook line, the HP ZBook 17 remains a traditional workstation device. What does that mean for serious business users? The ZBook is a sizable notebook with strong performance levels and ample conne...
Good excellent performance, vibrant display, ample connectivity, durable design...
Bad expensive, ports are condensed, bulky...
Bottom line The HP ZBook 17 is a superb mobile workstation. The notebook boasts a sturdy solid design and offers ample connectivity. Equipped with an Intel Core i7-4900MQ CPU and an NVidia Quadro K610M GPU the devices provides top-notch performance perfect for demand...
76%
notebookcheck.net
Updated:
2014-12-07 07:59:51
Next to Dell, Fujitsu and Lenovo, HP is one of the traditional manufacturers of powerful mobile workstations. Such laptops are mostly designed for a role as reliable corporate workhorses , offering better-than-average levels of configuration, support and...
Good Chassis, Display, System performance, Upgradeability, Noise emissions (while idle), Surface temperatures...
Bad Amount of storage, Location of ports, Weight, (Display "noise"), (Speed of brightness adaptation)...
Bottom line HP ZBook 17 with DreamColor displayThe HP ZBook 17 is a worthy successor to the HP EliteBook 8770w. All fundamental properties that one might have come to expect from a mobile workstation are there, and more than decently so. The chassis is sturdy, the sy...
90%