location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson 7113419 printer label White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7113419
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7113419
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946720081
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:30:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson 7113419 printer label White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Durable and reliable
  • - Resistant to most chemicals
  • - Permanent acrylic adhesive
Long product name Epson 7113419 printer label White Self-adhesive printer label :
The long product name of Epson 7113419 printer label White Self-adhesive printer label. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PP Matte Label Premium, Die-cut Roll, 102mm x 152mm, 800 Labels
More>>>
Short summary description Epson 7113419 printer label White Self-adhesive printer label:
This short summary of the Epson 7113419 printer label White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Epson 7113419, White, Self-adhesive printer label, Die-cut label, Roll, Inkjet, Acrylic

Long summary description Epson 7113419 printer label White Self-adhesive printer label:
This is an auto-generated long summary of Epson 7113419 printer label White Self-adhesive printer label based on the first three specs of the first five spec groups.

Epson 7113419. Product colour: White, Label type: Self-adhesive printer label, Type: Die-cut label. Label width: 10.2 cm, Label height: 15.2 cm, Maximum roll diameter: 20.3 cm. Labels per pack: 3200 pc(s), Labels per roll: 800 pc(s). Country of origin: Poland

Features
Product colour *
White
Label type
Self-adhesive printer label
Type
Die-cut label
Format
Roll
Print technology
Inkjet
Adhesive material
Acrylic
Adhesive type
Permanent
Finish type
Matte
Purpose
Universal
Shape
Rectangle
Water-resistant
Yes
Heat-resistant
Yes
Features
Compatible products
ColorWorks C6000AE 4* ColorWorks C6000PE 4* ColorWorks C7500
Weight & dimensions
Label width
10.2 cm
Label height
15.2 cm
Maximum roll diameter
20.3 cm
Core diameter
7.6 cm
Packaging content
Labels per pack *
3200 pc(s)
Rolls per pack
4
Labels per roll
800 pc(s)
Other features
Country of origin
Poland
Country Distributor
Nederland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
España 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)