location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson ColorWorks CW-C6000Ae label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ColorWorks CW-C6000Ae
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CH76102MK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946691831
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 90145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Apr 2024 13:30:25
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Epson C31CH76102MK user manual (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Safety Data Sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson ColorWorks CW-C6000Ae label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Media Flexibility: Expanded media support. Label widths from 25.4mm to 112mm
  • - Compact: Simple, unobtrusive design with front panel operation
  • - Auto-cutter: For chemical, food & beverage, horticulture, and logistics - primary and secondary labelling
  • - Matte black ink version: Increased print finish flexibility on textured or plain paper
  • - Money saving: No need for pre-printed stock of labels. Print full colour on blank labels
Long product name Epson ColorWorks CW-C6000Ae label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN :
The long product name of Epson ColorWorks CW-C6000Ae label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ColorWorks CW-C6000Ae, USB, Ethernet, 85 mm/sec, sticker/label
More>>>
Epson ColorWorks CW-C6000Ae label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN:
The official description of Epson ColorWorks CW-C6000Ae label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This on-demand, digital, four-colour label printer opens up new opportunities for businesses with lots of SKUs to manage and not much time. The ColorWorks CW-C6000Ae extends Epson’s range in order to meet the needs of small to medium batch customers across many sectors (food, chemical, beverage, manufacturing etc.)

Media Flexibility
The CW-C6000Ae benefits from a wealth of new features that are designed to provide practical and creative solutions. It supports media widths, from 25.4mm to 112mm and boasts expanded media support which even includes textured paper. In practical terms, this range of ColorWorks label printers can print anything from tiny labels for vaping liquid bottles, to large durable labels that are suitable for chemical drums. Also, the innovative movable sensor allows printing on any shape, without the need for a 2nd die cut. This matte black ink version of the CW-C6000Ae provides users with increased print finish flexibility on textured or plain paper.

Print quality
This label printer offers high quality, high resolution, four-colour print output as standard; along with colour matching functionality (ICC profile and spot colour matching tool) for impressive, impactful, on-demand colour labels.

Compact and easy to use
The CW-C6000Ae has been designed to be extremely user friendly. All operations can be carried out from the front, which saves on operation space. The roll replacement is possible from the front, right and left. We’ve also designed a number of technical tools to help with printer management, configuration and maintenance, including: web interface and printer fleet management, remote configuration, maintenance and monitoring.

Easy integration
All models in the range are integration-friendly. SAP direct support, ESC Label, Linux and Mac drivers.

Short summary description Epson ColorWorks CW-C6000Ae label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN:
This short summary of the Epson ColorWorks CW-C6000Ae label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson ColorWorks CW-C6000Ae, Inkjet, 1200 x 1200 DPI, 85 mm/sec, Wired, Black

Long summary description Epson ColorWorks CW-C6000Ae label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Epson ColorWorks CW-C6000Ae label printer Inkjet Colour 1200 x 1200 DPI 85 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Epson ColorWorks CW-C6000Ae. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Print speed: 85 mm/sec. Connectivity technology: Wired. Product colour: Black

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed *
85 mm/sec
Printing method
Epson PrecisionCore
Maximum printing width *
10.8 cm
Minimum print length
11.2 cm
Paper handling
Autocutter
Yes
Maximum label width
11.2 cm
Maximum roll diameter
20.3 cm
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
Yes
Wi-Fi *
No
USB port *
Yes
Performance
Page description languages
ESC/Labe
Tape cutting
Automatic
Design
Product colour *
Black
Power
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
External power adapter
No
System requirements
Windows operating systems supported
Windows Vista, Windows XP
Weight & dimensions
Width
340 mm
Depth
565 mm
Height
326 mm
Weight
23 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
520 mm
Package depth
705 mm
Package height
495 mm
Package weight
27.6 kg
Packaging content
Cables included
AC
Cartridge(s) included
Yes
Bundled software
Driver and utilities (CD)
Drivers included
Yes
Manual
Yes
Logistics data
Products per pallet (UK)
8 pc(s)
Harmonized System (HS) code
84433210
Products per pallet
8 pc(s)
Other features
Media types supported
Continuous label, Continuous media, Die-cut label, Black mark paper, Black mark label
Country of origin
China
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)