location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark X940e Laser A3 2400 x 600 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X940e
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21Z0220
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark X940e Laser A3 2400 x 600 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A3 40 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - Internal memory: 512 MB 1250 MHz
  • - 173.7 kg
Warranty: 1 year
Long product name Lexmark X940e Laser A3 2400 x 600 DPI 40 ppm :
The long product name of Lexmark X940e Laser A3 2400 x 600 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

X940e, 1.25GHz, 512MB, 2400x2400DPI, print: 40ppm, Duplex, 33.6 kbps, USB 2.0, Gigabit Ethernet, 54dB, 173.7kg
More>>>
Lexmark X940e Laser A3 2400 x 600 DPI 40 ppm:
The official description of Lexmark X940e Laser A3 2400 x 600 DPI 40 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network-ready, competitive and easy to use, the Lexmark X940e is the ideal solution for mid-sized workgroups with regular A3 colour needs. Benefit from brilliant colour output and zip through print runs as fast as 40 ppm in mono, 30 ppm in colour.

- Wide-format printing up to A3;
- Advanced copy and scan functions;
- Printing up to 40 ppm mono, 30 ppm colour;
- 1,140-sheet standard input capacity;
- State-of-the-art security features.

Short summary description Lexmark X940e Laser A3 2400 x 600 DPI 40 ppm:
This short summary of the Lexmark X940e Laser A3 2400 x 600 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark X940e, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Colour scanning, A3

Long summary description Lexmark X940e Laser A3 2400 x 600 DPI 40 ppm:
This is an auto-generated long summary of Lexmark X940e Laser A3 2400 x 600 DPI 40 ppm based on the first three specs of the first five spec groups.

Lexmark X940e. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 30 ppm. Copying: Colour copying, Maximum copy resolution: 2400 x 2400 DPI. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A3

Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
30 ppm
Duplex print speed (black, normal quality, A4/US Letter)
37 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
31 ppm
Time to first page (black, normal)
5.5 s
Time to first page (colour, normal)
9 s
Copying
Copying *
Colour copying
Maximum copy resolution *
2400 x 2400 DPI
Copy speed (black, normal quality, A4)
40 cpm
Copy speed (colour, normal quality, A4)
30 cpm
Copy speed (black, normal, US Letter)
40 cpm
Copy speed (colour, normal, US Letter)
30 cpm
Time to first copy (black, normal)
6.7 s
Time to first copy (colour, normal)
8.8 s
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Recommended duty cycle
25000
Maximum duty cycle *
150000 pages per month
Digital sender
No
Page description languages
PCL 5c, PCL 6, PDF 1.6, PostScript 3, PPDS, xHTML
Input & output capacity
Total number of input trays *
3
Total input capacity *
1140 sheets
Total output capacity *
400 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
75 sheets
Auto document feeder (ADF) output capacity
75 sheets
Maximum number of input trays
3
Maximum input capacity
1140 sheets
Maximum output capacity
3500 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Card stock, Glossy paper, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Statement
Paper handling
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, C5, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
No
USB port
Yes
Optional connectivity
Parallel, Serial (RS-232)
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, DLC
Supported network protocols (IPv6)
TCP/IP
Management protocols
HTTP, HTTPs, SNMPv1, SNMPv2c, SNMPv3, WINS, SLPv1, IGMP, BOOTP, RARP, APIPA, DHCP, ICMP, DNS
Authentication method
MD5, MSCHAPv2, LEAP, PEAP, TLS, TTLS, IPSec
Performance
Maximum internal memory
1024 MB
Card reader integrated
No
Internal memory *
512 MB
Processor frequency
1250 MHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
53 dB
Sound pressure level (scanning)
54 dB
Sound power level (standby)
34 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Display diagonal
20.3 cm (8")
Touchscreen
Yes
Control type
Touch
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Starter, Windows 7 Ultimate, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.2, Mac OS X 10.4 Tiger
Linux operating systems supported
RedHat EL Linux 3 U9, RedHat EL Linux 4.0 U5, RedHat EL Linux 4.0 U6, RedHat EL Linux 4.0 U7, RedHat EL Linux 5.0, SuSE Linux 10, SuSE Linux 10.2, SuSE Linux 10.3, SuSE Linux 11, Ubuntu 8.04, Ubuntu 8.10, Ubuntu 9.04
Server operating systems supported
Windows 2000 Server, Windows Server 2003, Windows Server 2003 x64
Other operating systems supported
IBM AS/400, IBM iSeries, Novell NetWare 5.x, Novell NetWare 6.x, Novell Open Enterprise Server
Operational conditions
Operating relative humidity (H-H)
8 - 80%
Operating temperature (T-T)
16 - 32 °C
Operating altitude
0 - 2500 m
Certificates
Certification
CSA, ICES, BSMI, VCCI, FCC, UL, CE, CB, CISPR, GS, SEMKO, UL AR, CS, TÜV Rh, CCC
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
173.7 kg
Packaging data
Package weight
216.4 kg
Other features
Networking features
Gigabit Ethernet
Dimensions (WxDxH)
660 x 810 x 1153 mm
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Package dimensions (WxDxH)
740 x 925 x 1480 mm