location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 40X4093 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40X4093
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40X4093 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646312608 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lexmark 40X4093 printer kit :
The long product name of Lexmark 40X4093 printer kit. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C935, X940e, X945e Maintenance Kit, 100K, 220-240V
More>>>
Lexmark 40X4093 printer kit:
The official description of Lexmark 40X4093 printer kit as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LCD displays 80 scheduled maintenance at each 100K and 600K page count interval. It is necessary to replace the appropriate maintenance kit at this interval to maintain the print quality and reliability of the print engine.

Includes:
- 220V fuser unit assembly
- Transfer belt cleaner assembly
- 2nd transfer roll assembly
- Feed rolls (4 each)
- Pick rolls (4 each)
- Separation rolls (4 each)

Short summary description Lexmark 40X4093 printer kit:
This short summary of the Lexmark 40X4093 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 40X4093, C935, X940e, X945e

Long summary description Lexmark 40X4093 printer kit:
This is an auto-generated long summary of Lexmark 40X4093 printer kit based on the first three specs of the first five spec groups.

Lexmark 40X4093. Compatibility: C935, X940e, X945e

Features
Compatibility
C935, X940e, X945e
Country Distributor
United Kingdom 2 distributor(s)