location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C32C824541
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 209737
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2022 10:28:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Ethernet LAN IEEE 802.3, IEEE 802.3u
  • - Ethernet LAN (RJ-45) ports: 1
  • - Green, Silver
Long product name Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD :
The long product name of Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD
More>>>
Short summary description Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD:
This short summary of the Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD data-sheet is auto-generated and uses the product title and the first six key specs.

Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD, Green, Silver, China, Ethernet LAN, IEEE 802.3, IEEE 802.3u, 10,100 Mbit/s, 1 pc(s)

Long summary description Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD:
This is an auto-generated long summary of Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD based on the first three specs of the first five spec groups.

Epson UB-E03: 10/100 BASE T ETHERNET I/F BOARD. Product colour: Green, Silver, Country of origin: China. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN data rates: 10,100 Mbit/s. Quantity per pack: 1 pc(s), Package width: 80 mm, Package depth: 100 mm. Pallet gross length: 120 cm, Pallet gross width: 80 cm, Pallet gross height: 5.11 m. Products per pallet: 6240 pc(s), Cabling technology: 10/100Base-T(X)

Features
Internal *
Yes
Product colour
Green, Silver
Country of origin
China
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3u
Ethernet LAN data rates
10, 100 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Packaging data
Quantity per pack
1 pc(s)
Package width
80 mm
Package depth
100 mm
Package height
40 mm
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
5.11 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
150 pc(s)
Products per pallet (UK)
7800 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
5.11 m
Other features
Products per pallet
6240 pc(s)
Cabling technology
10/100Base-T(X)
Country Distributor
Deutschland 1 distributor(s)