location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-1020D Laser Printer A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-1020D Laser Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FS-1202D
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points KYOCERA FS-1020D Laser Printer A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - A4 20 ppm
  • - Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - Internal memory: 16 MB Built-in processor 266 MHz
Warranty: 2 years warranty as standard. Kyocera Mita guarantees the drum and developer for 3 years or 100.000 pages (whichever occurs sooner), provided each printer is used and cleaned in accordance with the service instructions.
Long product name KYOCERA FS-1020D Laser Printer A4 :
The long product name of KYOCERA FS-1020D Laser Printer A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Mita laserprinter FS-1020D 20 A4 pagina's per minuut
More>>>
KYOCERA FS-1020D Laser Printer A4:
The official description of KYOCERA FS-1020D Laser Printer A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The advanced desktop printer with duplex functionality.

Almost too good to share. The FS-1020D offers an irresistible range of powerful specifications as standard: outstanding printing speed (20 ppm) and top paper-handling capabilities such as double-sided printing. And thanks to Kyocera Mita's original ECOSYS technology, the cost per page is the lowest in its class. The FS-1020D is an enviable enhancement of your desktop - or a generous addition to your workgroup. Enjoy uncompromising printing performance with the FS-1020D.
Automatic double-sided printing function as standard
20 pages per minute with 1200 dpi quality
300-sheet capacity as standard, upgradable to 550 sheets
Power PC 405 processor, 266 MHz, PS 3 emulation
Lowest cost per page in its class

Short summary description KYOCERA FS-1020D Laser Printer A4:
This short summary of the KYOCERA FS-1020D Laser Printer A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-1020D Laser Printer, Laser, A4, 20 ppm

Long summary description KYOCERA FS-1020D Laser Printer A4:
This is an auto-generated long summary of KYOCERA FS-1020D Laser Printer A4 based on the first three specs of the first five spec groups.

KYOCERA FS-1020D Laser Printer. Print technology: Laser. Number of print cartridges: 1. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Printing
Colour *
No
Print technology *
Laser
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
15 s
Time to first page (black, normal)
10 s
Features
Number of print cartridges *
1
Input & output capacity
Total input capacity *
300 sheets
Total output capacity *
250 sheets
Paper tray 2 input capacity
50 sheets
Maximum input capacity
550 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Media size (tray 1)
A4, B5, A5, Letter, Legal, Custom (148 x 210 mm to 216 x 297 mm)
Media weight (tray 1)
60 -105 g/m2
Performance
Internal memory *
16 MB
Maximum internal memory
256 MB
Built-in processor
Yes
Processor model
Power PC 405
Processor frequency
266 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
32 dB
Power
Power consumption (standby)
15 W
Power consumption (PowerSave)
4.3 W
Weight & dimensions
Weight
10.5 kg
Dimensions (WxDxH)
378 x 375 x 235 mm
Other features
I/O ports
1 x High speed bi-directional parallel (IEEE 1284); 1 x USB 2.0 (Full speed); 1 x KUIO LV Option-Interface slot; 1 x Multiple Interface Connection (MIC)
Power requirements
AC 220/240 V 50/60 Hz
Power consumption (active)
384 W
Upgrade type
1 slot (16, 32, 64, 128 MB DIMM) expansion
Source Testseek summary Average rating
Reviews
Updated:
2014-10-10 09:23:31
Uk has collected 1 expert review for KYOCERA FS-1020D Laser Printer A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
v3.co.uk
Updated:
2014-10-10 09:23:31
Low running costs make this a good buy.
80%