"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38" "","","109333","","KYOCERA","FS-1202D","109333","","Laser Printers","235","","","FS-1020D Laser Printer","20221021101407","ICECAT","","162762","https://images.icecat.biz/img/norm/high/109333-1568.jpg","260x260","https://images.icecat.biz/img/norm/low/109333-1568.jpg","https://images.icecat.biz/img/gallery_mediums/img_109333_medium_1480681995_5541_2323.jpg","https://images.icecat.biz/thumbs/109333.jpg","","","KYOCERA FS-1020D Laser Printer A4","Mita laserprinter FS-1020D 20 A4 pagina's per minuut","KYOCERA FS-1020D Laser Printer, Laser, A4, 20 ppm","KYOCERA FS-1020D Laser Printer. Print technology: Laser. Number of print cartridges: 1. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm"," The advanced desktop printer with duplex functionality.\r\n\r\nAlmost too good to share. The FS-1020D offers an irresistible range of powerful specifications as standard: outstanding printing speed (20 ppm) and top paper-handling capabilities such as double-sided printing. And thanks to Kyocera Mita's original ECOSYS technology, the cost per page is the lowest in its class. The FS-1020D is an enviable enhancement of your desktop - or a generous addition to your workgroup. Enjoy uncompromising printing performance with the FS-1020D.\r\n Automatic double-sided printing function as standard\r\n 20 pages per minute with 1200 dpi quality\r\n 300-sheet capacity as standard, upgradable to 550 sheets\r\n Power PC 405 processor, 266 MHz, PS 3 emulation\r\n Lowest cost per page in its class","https://images.icecat.biz/img/norm/high/109333-1568.jpg","260x260","","","","","","","","","","","","Printing","Colour: No","Print technology: Laser","Print speed (black, normal quality, A4/US Letter): 20 ppm","Warm-up time: 15 s","Time to first page (black, normal): 10 s","Features","Number of print cartridges: 1","Input & output capacity","Total input capacity: 300 sheets","Total output capacity: 250 sheets","Paper tray 2 input capacity: 50 sheets","Maximum input capacity: 550 sheets","Maximum output capacity: 250 sheets","Paper handling","Maximum ISO A-series paper size: A4","Maximum print size: 210 x 297 mm","Media size (tray 1): A4, B5, A5, Letter, Legal, Custom (148 x 210 mm to 216 x 297 mm)","Media weight (tray 1): 60 -105 g/m2","Performance","Internal memory: 16 MB","Maximum internal memory: 256 MB","Built-in processor: Yes","Processor model: Power PC 405","Processor frequency: 266 MHz","Sound pressure level (printing): 53 dB","Sound power level (standby): 32 dB","Power","Power consumption (standby): 15 W","Power consumption (PowerSave): 4.3 W","Weight & dimensions","Weight: 10.5 kg","Dimensions (WxDxH): 378 x 375 x 235 mm","Other features","Power requirements: AC 220/240 V 50/60 Hz","I/O ports: 1 x High speed bi-directional parallel (IEEE 1284);\n1 x USB 2.0 (Full speed);\n1 x KUIO LV Option-Interface slot;\n1 x Multiple Interface Connection (MIC)","Power consumption (active): 384 W","Upgrade type: 1 slot (16, 32, 64, 128 MB DIMM) expansion"