location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Office T1100

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus Office T1100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA58321
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Office T1100
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI Colour
  • - A3 30 ppm Printing colours: Black, Cyan, Magenta, Yellow
  • - USB port
Warranty: 1 year
Long product name Epson Stylus Office T1100 :
The long product name of Epson Stylus Office T1100. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stylus T1100, 5760x1440DPI, colour: 17ppm, black: 30ppm, USB 2.0, 11.8kg, white/grey
More>>>
Epson Stylus Office T1100:
The official description of Epson Stylus Office T1100 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Epson Stylus Office T1100 is the ideal A3+ printer for boosting productivity in small business or home office environments. It delivers prints with laser quality and speed and features 5 individual ink cartridges, including dual black cartridges for high volume, continuous document printing at resolutions up to 5760dpi.

- Print high quality documents and graphics up to A3+ in size;
- Fast document printing - up to 30ppm;
- Epson DURABrite Ultra resin coated pigment ink - water and smudge resistant prints;
- Dual black ink system - for high volume, continuous printing;
- 5 individual ink cartridges - only replace the colour you use;
- Up to 5670 dpi print resolution;
- Micro Piezo print technology;
- Variable Sized Droplet Technology (VSDT) for ink droplets as small as 3pl;
- Windows and Mac compatibility;
- USB Cable Included.

Short summary description Epson Stylus Office T1100:
This short summary of the Epson Stylus Office T1100 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Stylus Office T1100, Colour, 5760 x 1440 DPI, 4, A3, 30 ppm

Long summary description Epson Stylus Office T1100:
This is an auto-generated long summary of Epson Stylus Office T1100 based on the first three specs of the first five spec groups.

Epson Stylus Office T1100. Colour, Number of print cartridges: 4. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 30 ppm

Features
Printing colours *
Black, Cyan, Magenta, Yellow
Colour *
Yes
Number of print cartridges *
4
Printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Input & output capacity
Total input capacity *
120 sheets
Paper handling
Maximum print size
297 x 420 mm
Maximum ISO A-series paper size *
A3
Paper tray media types *
Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Legal
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Performance
Printing noise level
35 dB
Design
Market positioning *
Home & office
Country of origin
China
Power
Power consumption (printing) *
26 W
Power consumption (standby)
1.7 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Mac compatibility
Yes
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
616 mm
Depth
322 mm
Height
214 mm
Weight
11.8 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
425 mm
Package depth
705 mm
Package height
320 mm
Package weight
15 kg
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.07 m
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
3 pc(s)
Products per pallet (UK)
18 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.07 m
Products per pallet
12 pc(s)
Other features
Power LED
Yes
Stand-by LED
Yes
Ink drop
3 pl
Source Testseek summary Average rating
Reviews
Updated:
2012-01-07 01:42:41
Uk has collected 1 expert review for Epson Stylus Office T1100 and the rating is 75 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-01-07 01:42:41
Epson's Stylus Office T1100 is the company's cheapest A3-capable inkjet printer and is targeted at small to medium offices. It doesn't offer the print quality of more expensive photo printers, but it can print quickly, easily enlarges A4 documents and is inexpensive to run. As you would expect for a device that can accept A3+ media, the Epson Stylus Office T1100 is quite sizeable. Sadly, Epson has gone with a rear paper tray instead of the more common front paper cassette. This greatly incre...
Good Document scaling option, reasonable print speeds, good document and photo print quality...
Bad Oversaturated colours on presentation documents, no Ethernet, rear paper tray is cumbersome...
Bottom line Epson’s Stylus Office T1100 A3+ inkjet printer is quite bulky and it doesn’t have Ethernet or an automatic duplexer. Thankfully it can scale A4 documents extremely well and the quality of photos is sufficient for occasional use...
75%