location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TW200H

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EMP-TW200H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EMP-TW200H
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26658
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Sep 2023 13:09:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TW200H
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - 1500 ANSI lumens
  • - Lamp 3000 h
  • - XGA (1024x768) 1000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300") Number of colours: 16.78 million colours
More>>>
Short summary description Epson EMP-TW200H:
This short summary of the Epson EMP-TW200H data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EMP-TW200H, 1500 ANSI lumens, XGA (1024x768), 1000:1, 762 - 7620 mm (30 - 300"), 16.78 million colours, 90%

Long summary description Epson EMP-TW200H:
This is an auto-generated long summary of Epson EMP-TW200H based on the first three specs of the first five spec groups.

Epson EMP-TW200H. Projector brightness: 1500 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 1000:1. Light source type: Lamp, Service life of light source: 3000 h, Lamp type: UHE. Country of origin: China. Market positioning: Home cinema. Display diagonal: 1.78 cm (0.7")

Projector
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projector brightness *
1500 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1000:1
Number of colours
16.78 million colours
Uniformity
90%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Lamp type
UHE
Lamp power
200 W
Features
Country of origin
China
Design
Market positioning *
Home cinema
Display
Display diagonal
1.78 cm (0.7")
Weight & dimensions
Weight *
5.3 kg
Package width
430 mm
Package depth
535 mm
Package height
302 mm
Package weight
9.45 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
12 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
196.2 cm
Products per pallet layer
2 pc(s)
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
196.2 cm
Other features
Aspect ratio
16:9
Dimensions (WxDxH)
440 x 320 x 114 mm
Accessory type
Power Cord 3m. Remote Control, Battery LR6 x 2, USB Cable 1.8m, SCART-Adaptor Cable, Epson Cinema Color Editor CD
Power requirements
100 - 240 VAC ±10%, 50/60Hz
Resolution
1280 x 720 pixels
Interface
USB
Lens system
Dichroic Mirror Separation & Prism Combine Method
Connectivity technology
Wired
Tilt angle range
0 - 3.6°
Video in
Component Input, Composite/S Input, SCART Input
Country Distributor
United Kingdom 1 distributor(s)