location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sharp PG-C45X data projector 2500 ANSI lumens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sharp Check ‘Sharp’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PG-C45X
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PG-C45X show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sharp’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sharp: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sharp PG-C45X data projector 2500 ANSI lumens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable
  • - 2500 ANSI lumens
  • - Lamp 2000 h
  • - 400:1
Long product name Sharp PG-C45X data projector 2500 ANSI lumens :
The long product name of Sharp PG-C45X data projector 2500 ANSI lumens. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Projector: Desktop LCD XGA 1024x768 2500 ansi lumen 400:1 dig. keystone RGB-svideo-composiet-RS232
More>>>
Sharp PG-C45X data projector 2500 ANSI lumens:
The official description of Sharp PG-C45X data projector 2500 ANSI lumens as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A high brightness LCD projector with easy operation, optional lenses and network function. Portable, yet powerful enough for large room installations.

Short summary description Sharp PG-C45X data projector 2500 ANSI lumens:
This short summary of the Sharp PG-C45X data projector 2500 ANSI lumens data-sheet is auto-generated and uses the product title and the first six key specs.

Sharp PG-C45X, 2500 ANSI lumens, 400:1, Lamp, 2000 h, UHP, 250 W

Long summary description Sharp PG-C45X data projector 2500 ANSI lumens:
This is an auto-generated long summary of Sharp PG-C45X data projector 2500 ANSI lumens based on the first three specs of the first five spec groups.

Sharp PG-C45X. Projector brightness: 2500 ANSI lumens, Contrast ratio (typical): 400:1. Light source type: Lamp, Service life of light source: 2000 h, Lamp type: UHP. Noise level: 33 dB. Market positioning: Portable. Display: LCD, Display diagonal: 2.51 cm (0.99")

Projector
Projector brightness *
2500 ANSI lumens
Contrast ratio (typical) *
400:1
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHP
Lamp power
250 W
Features
Noise level *
33 dB
Multimedia
Number of built-in speakers
1
Design
Market positioning *
Portable
Display
Display
LCD
Display diagonal
2.51 cm (0.99")
Weight & dimensions
Weight *
5.1 kg
Other features
Dimensions (WxDxH)
390 x 99 x 294 mm
Resolution
1024 x 768 pixels
Country Distributor
United Kingdom 1 distributor(s)