location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E24u G5 FHD USB-C Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24u G5 FHD USB-C Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6N4D0AA show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165244
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2024 12:15:55
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP E24u G5 FHD USB-C Monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - When the difference is in the details, this 60.5 cm (23.8'') diagonal FHD monitor displays the clarity you need to stay focused on the task at hand with 99% sRGB color depth and IPS technology[1]. Plus, daisy chain a second display to expand your productivity.
  • - When doing your best relies on feeling your best, easily find all-day comfort with 4-way adjustability optimized by the Ergonomic Setup Guide[3], and keep your eyes comfortable with a 75Hz refresh rate[1] and HP Eye Ease that filters blue light with HP Eye Ease, an always-on, built-in low-blue light filter.
  • - When you're working from both the office and home, free yourself, your desk and your laptop from a mess of cables by simply connecting one USB-C® cable that connects your display, all your accessories, and charges your laptop at 65W. To make your workday even easier, instantly start your devices with Single Power On[4] and secure a stable internet connection with RJ-45.
  • - Spark joy on your desk and in the world with this efficiently designed monitor and 3-sided micro-edge bezel that elevate and maximize your space. Beyond the looks, feel good with a monitor that contains recycled materials[5]. Plus, customize and boost your productivity with the matching accessory ecosystem[7].
Warranty: 3 years limited warranty
Long product name HP E24u G5 FHD USB-C Monitor :
The long product name of HP E24u G5 FHD USB-C Monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

E24u G5 FHD USB-C Monitor
More>>>
HP E24u G5 FHD USB-C Monitor:
The official description of HP E24u G5 FHD USB-C Monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Simple, Powerful Connections
Intentionally crafted to deliver crisp visuals and personalized comfort, the HP E24u G5 FHD USB-C Monitor redefines flexibility and power, so there's nothing between you and your best. Stylishly designed with the planet in mind, this display is the perfect fit for both the office and home.

Short summary description HP E24u G5 FHD USB-C Monitor:
This short summary of the HP E24u G5 FHD USB-C Monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP E24u G5 FHD USB-C Monitor, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver

Long summary description HP E24u G5 FHD USB-C Monitor:
This is an auto-generated long summary of HP E24u G5 FHD USB-C Monitor based on the first three specs of the first five spec groups.

HP E24u G5 FHD USB-C Monitor. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black, Silver

Elevate your View

When the difference is in the details, this 60.5 cm (23.8'') diagonal FHD monitor displays the clarity you need to stay focused on the task at hand. With rich 99% sRGB color depth and IPS technology[1], you’ll see clear, vivid colors across wide viewing angles[2]. For even more productivity, expand your view by daisy chaining a second display.

Bring Comfort to Work

When doing your best relies on feeling your best, it’s easy to find all-day comfort with 4-way adjustability optimized by the step-by-step Ergonomic Setup Guide in HP Display Center[3]. Help keep your eyes comfortable with a monitor that comes with flicker-free technology, a 75Hz refresh rate[1], and HP Eye Ease, an always-on, built-in low-blue light filter.

Power Through Your Day

When you’re working from home one day and the office the next, free yourself, your desk and your laptop from a mess of cables by simply connecting one USB-C® cable that connects your display and all your accessories—from webcam to keyboard—all while charging your laptop at 65W. To make your workday even easier, instantly start up all your devices thanks to Single Power On[4] and secure a stable internet connection with RJ-45.

IPS Panel

No matter where you stand, IPS technology ensures image accuracy and consistency across wide, 178-degree horizontal and vertical viewing angles.

Daisy Chain a Second Monitor

Display even more with DisplayPort™ by daisy chaining a second monitor for the ultimate dual-display setup.

99% sRGB Color Space

Ideal color reproduction with minimal effort.

Endless Adjustability

Work effortlessly with 4-way ergonomics that help keep your neck, shoulders, and back comfortable throughout the day. Customize pivot, tilt,150 mm height adjust, and swivel settings to fit you, your desk, and your needs.

USB-C® Connectivity

Keep your set-up simple and seamless with a display that has everything built in. Connect a keyboard and mouse to the ports on the back of this monitor and only one USB-C® cable to your notebook for data, video, and up to 65W of charging.

Effortless Joypad OSD Button

Easy on-screen display settings with the joypad OSD button.

3-Sided Micro-Edge Bezel

Maximize your viewing area to see and do more.

Mindful Metals

Engineered to contain 30% recycled metals.

Thoughtful Product Packaging

100% recyclable packaging that can stay out of landfills.

Increased Energy Efficiency

Reaching highest energy-saving standards with an ENERGY STAR® rating and EPEAT® Registration.

Ergonomic Setup Guide

Achieve all-day comfort when you apply the best practices from the Ergonomic Setup Guide. [3]

Enhanced Viewing Comfort with HP Eye Ease

HP Eye Ease, an always-on, low-blue light filter, helps keep your eyes comfortable throughout the day by reducing blue light without impacting color--now enhanced with a 75Hz refresh rate. [1]

More Ports. More Flexibility.

More ports means more capabilities. With an HDMI, DisplayPort™, USB-C® plus 3 additional USB ports and 1 downstream 15W USB-C®, you can connect or charge multiple devices like a keyboard and mouse. [8]

Dependable Internet Connectivity

High speed internet connection and remote IT manageability. [9]

Single Power On

Instantly turn on your display and laptop. [4]

HP Display Manager

HP Display Manager makes remote management of the monitor easy. Simplify deployment, asset tracking, and remotely control your monitor settings, like turning the power off. [9]

HP Display Center

Customize your display with easy, intuitive HP Display Center software. [10]

Materials that Matter

This monitor’s enclosure consists of 90% recycled and renewable material. [5]

Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.27 x 0.27 mm
Pixel density
93 ppi
Horizontal scan range
30 - 86 kHz
Vertical scan range
50 - 75 Hz
Display diagonal (metric)
60.5 cm
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black, Silver
Detachable stand
Yes
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-C
Number of upstream ports
1
USB Type-A downstream ports quantity
3
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
2
DisplayPort version
1.2
Headphone out *
No
Charging port type
USB Type-C
Network
Ethernet LAN
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
Yes
Height adjustment
15 cm
Pivot
Yes
Pivot angle
-90 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 23°
Power
Power consumption (typical) *
23.5 W
Power consumption (standby) *
0.5 W
Power consumption (max)
160 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
European Product Registry for Energy Labelling (EPREL) code
1400350
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
539.4 mm
Depth (with stand)
211 mm
Height (with stand)
507 mm
Weight (with stand)
6 kg
Width (without stand)
539.4 mm
Depth (without stand)
47 mm
Height (without stand)
322.6 mm
Packaging data
Package width
621 mm
Package depth
140 mm
Package height
400 mm
Package weight
8 kg
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Low Halogen; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Contains ocean-bound recycled plastic; 85% ITE-derived closed loop plastic; At least 30% recycled metal
Carbon footprint
Total carbon footprint (kg of CO2e)
220
Carbon emissions, manufacturing (kg of CO2e)
156
Carbon emissions, logistics (kg of CO2e)
2
Carbon emissions, end-of-life (kg of CO2e)
3
Total carbon emissions, w/o use phase (kg of CO2e)
62
Brand-specific features
HP GTIN (EAN/UPC) with options
(ABB) 196786295270; (ABU) 196786295300
HP GTIN (EAN/UPC)
196786295270, 196786295300
Other features
Weight
6 kg
Ethernet LAN (RJ-45) ports
1
Country Distributor
Nederland 1 distributor(s)
United Kingdom 5 distributor(s)
Australia 5 distributor(s)
France 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP E24u G5 FHD USB-C Monitor:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP’s component manufacturers; actual performance may vary either higher or lower.
[2] More accurate colors compared to 72% NTSC.
[3] Ergonomic Setup Guide is available through HP Display Center. Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
[4] Single Power On only compatible with HP PCs with Windows 10 or higher.
[5] Recycled/Renewable materials made up of 85% ITE, 4.5% Ocean Bound Plastics, and 0.5% coffee grounds. Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 EPEAT® standard. HP defines renewable according to the Global Reporting Initiative Sustainability Reporting Standards.
[8] AC Power cable and USB-C® 3.1 cable included. All other cables sold separately.
[9] HP Display Manager software agent must be running on a web server and host PC. Some limitations may apply to legacy monitors.
[10] Host PC requires Windows 10 or higher. HP Display Center is available on the Microsoft store.
Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.2 or HDMI 1.4 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 1920 x 1080 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 1920 x 1080 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the preferred mode.
Number of colors through A-FRC technology.
EPEAT® registered where applicable. EPEAT® registration varies by country. See www.epeat.net for registration status by country. Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables, and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
All plastic parts contain ocean-bound plastic. Percentage of ocean-bound plastic contained in each component varies by product.
Recycled metal is expressed as a percentage of the total weight of the metal according to ISO 14021 definitions for metal parts over 25 grams.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Included cables may vary by country.
Lock sold separately.
Host PC requires Windows 10 and above. HP Display Center is available on the Microsoft store.
Not all notebooks support remote manageability.
Out-of-band manageability only available with HP G7, G8 and G9 HP notebooks and not supported on non-HP devices.
Monitors produced from June 2024 comply with China regulation GB 21520-2023.
A product carbon footprint is defined as the total amount of greenhouse gases emitted directly and indirectly by a product over its lifetime. Greenhouse gas emissions are reported as global warming potential for 100-year time horizon (GWP-100) in units of CO2 equivalence. Calculations are done in accordance with ISO 14040 & ISO 14044. Individual values may not sum to total due to rounding.