location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips FC6902/01R1 stick vacuum/electric broom Battery Dry&wet Bagless 0.6 L Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC6902/01R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC6902/01R1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103969600 show
Category:
Small electric household appliance used to vacuum dirt and dust from floors and carpets. Has a long handle, looks like a lightweight upright hoover.
Stick Vacuums & Electric Brooms Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5098
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Aug 2024 22:09:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips FC6902/01R1 stick vacuum/electric broom Battery Dry&wet Bagless 0.6 L Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Dry&wet Bagless 0.6 L Black, Blue
  • - Filtering 84 dB
  • - Removable handheld vacuum
  • - Battery 18 V Runtime: 55 min
More>>>
Short summary description Philips FC6902/01R1 stick vacuum/electric broom Battery Dry&wet Bagless 0.6 L Black, Blue:
This short summary of the Philips FC6902/01R1 stick vacuum/electric broom Battery Dry&wet Bagless 0.6 L Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips FC6902/01R1, Stick vacuum, Bagless, Black, Blue, 0.6 L, 0.28 L, 16.7 l/s

Long summary description Philips FC6902/01R1 stick vacuum/electric broom Battery Dry&wet Bagless 0.6 L Black, Blue:
This is an auto-generated long summary of Philips FC6902/01R1 stick vacuum/electric broom Battery Dry&wet Bagless 0.6 L Black, Blue based on the first three specs of the first five spec groups.

Philips FC6902/01R1. Product type: Stick vacuum, Dust container type: Bagless, Product colour: Black, Blue. Cleaning type: Dry&wet, Dirt separating method: Filtering, Cleaning surfaces: Bare floor, Carpet, Hard floor, Stair steps, Upholstery. Power source: Battery, Battery voltage: 18 V, Runtime: 55 min. Weight: 2.65 kg. Vacuum brushes included: Turbo brush

Design
Product type *
Stick vacuum
Dust container type *
Bagless
Dust capacity *
0.6 L
Product colour *
Black, Blue
Clean water tank capacity
0.28 L
Removable water tank
Yes
Removable handheld vacuum *
Yes
Airflow
16.7 l/s
Performance
Cleaning type *
Dry&wet
Dirt separating method *
Filtering
Cleaning surfaces
Bare floor, Carpet, Hard floor, Stair steps, Upholstery
Noise level
84 dB
Performance
Surface coverage per tank
60 m²
Built-in LED lighting
Yes
Power
Power source *
Battery
Battery voltage
18 V
Runtime
55 min
Charging time
5 h
Weight & dimensions
Weight
2.65 kg
Packaging content
Vacuum brushes included
Turbo brush
Floor nozzle included
Yes
Crevice tool
Yes
AC adapter included
Yes